B&K Precision DIGITAL MILLI-OHM METER 310

Description
DIGITAL MILLI-OHM METER
Datasheet
Description
DIGITAL MILLI-OHM METER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIGITAL MILLI-OHM METER - 70146183 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIGITAL MILLI-OHM METER
70146183
DIGITAL MILLI-OHM METER 70146183
DIGITAL MILLI-OHM METER

DIGITAL MILLI-OHM METER

Supplier's Site
Milli Ohmmeter - 310 - ValueTronics International, Inc.
Elgin, IL, USA
Milli Ohmmeter
310
Milli Ohmmeter 310
The 310 is a Milli Ohmmeter from BK Precision. When engineers need to collect information regarding electrical connections such as wires, conduits, or cables, they use a milliohm meter. This piece of electronic testing equipment measures the smallest resistance values. An engineer would use a milliohm meter instead of a traditional ohmmeter to document and log resistance amounts at the lower end of the scale (small values of ohms). Additional Features: Four wire Kelvin lead measurements Over-voltage and over-temperature protection 5 ranges with 100µ ohm max resolution Water resistant case with shoulder strap Auto Power Off IEC/EN 61010-1 / CE Included: 4-Wire Kelvin Leads, Carrying Case with Shoulder Strap and Batteries The model 310 Digital Milli-Ohm Meter is used to ensure continuity and integrity of a wire, cable, conduit or any electrical connection. The 310 has a display resolution of 100 micro-ohms and has a professional four wire Kelvin test lead set included to ensure accurate readings. The heavy duty case has a rubber seal to make the unit water resistant and a convenient shoulder strap.

The 310 is a Milli Ohmmeter from BK Precision. When engineers need to collect information regarding electrical connections such as wires, conduits, or cables, they use a milliohm meter. This piece of electronic testing equipment measures the smallest resistance values. An engineer would use a milliohm meter instead of a traditional ohmmeter to document and log resistance amounts at the lower end of the scale (small values of ohms).

Additional Features:

  • Four wire Kelvin lead measurements
  • Over-voltage and over-temperature protection
  • 5 ranges with 100µ ohm max resolution
  • Water resistant case with shoulder strap
  • Auto Power Off
  • IEC/EN 61010-1 / CE
  • Included: 4-Wire Kelvin Leads, Carrying Case with Shoulder Strap and Batteries

The model 310 Digital Milli-Ohm Meter is used to ensure continuity and integrity of a wire, cable, conduit or any electrical connection. The 310 has a display resolution of 100 micro-ohms and has a professional four wire Kelvin test lead set included to ensure accurate readings. The heavy duty case has a rubber seal to make the unit water resistant and a convenient shoulder strap.

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. ValueTronics International, Inc.
Product Category Milliohm Meters Milliohm Meters
Product Number 70146183 310
Product Name DIGITAL MILLI-OHM METER Milli Ohmmeter
Display Type Digital
Unlock Full Specs
to access all available technical data

Similar Products

Milliohm Meter - PCE-MO 2002 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Bench top
Display Type Digital
Options & Features Battery powered
View Details
Bond Meter & Milli-Ohmmeter - 710A - TEGAM, Inc.
Specs
Form Factor Handheld
Display Type Digital
Display Digits 4 Digits
View Details
Milliohm and LCR Meters and Testers -  - Amprobe Test Tools
Specs
Form Factor Handheld
Resistance 2.00E-4 to 2 kohms
View Details
Portable Precision Wheatstone Bridge - QJ49 - Tinsley Precision Instruments
Specs
Form Factor Bench top
Display Type Digital
Options & Features Battery powered
View Details