GW Instek Milli Ohmmeter GOM-801H

Description
The GOM-801H is a Milli Ohmmeter from Instek. When engineers need to collect information regarding electrical connections such as wires, conduits, or cables, they use a milliohm meter. This piece of electronic testing equipment measures the smallest resistance values. An engineer would use a milliohm meter instead of a traditional ohmmeter to document and log resistance amounts at the lower end of the scale (small values of ohms). Additional Features: Measures from 20m ~ 20k in 7 Ranges Power source: AC 100V/120V/220V/230V± 10% , 50/60 Hz 3 1/2 Digits 0.5" LED Display 1A High Test Current High Resolution 10uω Hi/Lo Comparator Indicator and Buzz Alarm Accessories: User manual, Power cord, and Test lead GTL-108A The Instek GOM-801H milliohm meter is the ideal device for quick and precise component and material resistance measurements. The main display is equipped with a 3 1/2 digit 0.5" red LED with comparator indicators. Measurable objects can cover cable joints, earth bonds, switches, motors, transformers and generators. The front panel features seven selectable test ranges, 20m Ohm to 20k Ohm. The internal comparator is fully adjustable for the user settable Hi/Lo comparison indicator. The GOM-801H is the best choice for an inexpensive, easy to use, yet reliable milliohm meter.
Datasheet
Description
The GOM-801H is a Milli Ohmmeter from Instek. When engineers need to collect information regarding electrical connections such as wires, conduits, or cables, they use a milliohm meter. This piece of electronic testing equipment measures the smallest resistance values. An engineer would use a milliohm meter instead of a traditional ohmmeter to document and log resistance amounts at the lower end of the scale (small values of ohms). Additional Features: Measures from 20m ~ 20k in 7 Ranges Power source: AC 100V/120V/220V/230V± 10% , 50/60 Hz 3 1/2 Digits 0.5" LED Display 1A High Test Current High Resolution 10uω Hi/Lo Comparator Indicator and Buzz Alarm Accessories: User manual, Power cord, and Test lead GTL-108A The Instek GOM-801H milliohm meter is the ideal device for quick and precise component and material resistance measurements. The main display is equipped with a 3 1/2 digit 0.5" red LED with comparator indicators. Measurable objects can cover cable joints, earth bonds, switches, motors, transformers and generators. The front panel features seven selectable test ranges, 20m Ohm to 20k Ohm. The internal comparator is fully adjustable for the user settable Hi/Lo comparison indicator. The GOM-801H is the best choice for an inexpensive, easy to use, yet reliable milliohm meter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milli Ohmmeter GOM-801H
The GOM-801H is a Milli Ohmmeter from Instek. When engineers need to collect information regarding electrical connections such as wires, conduits, or cables, they use a milliohm meter. This piece of electronic testing equipment measures the smallest resistance values. An engineer would use a milliohm meter instead of a traditional ohmmeter to document and log resistance amounts at the lower end of the scale (small values of ohms). Additional Features: Measures from 20m ~ 20k in 7 Ranges Power source: AC 100V/120V/220V/230V± 10% , 50/60 Hz 3 1/2 Digits 0.5" LED Display 1A High Test Current High Resolution 10uω Hi/Lo Comparator Indicator and Buzz Alarm Accessories: User manual, Power cord, and Test lead GTL-108A The Instek GOM-801H milliohm meter is the ideal device for quick and precise component and material resistance measurements. The main display is equipped with a 3 1/2 digit 0.5" red LED with comparator indicators. Measurable objects can cover cable joints, earth bonds, switches, motors, transformers and generators. The front panel features seven selectable test ranges, 20m Ohm to 20k Ohm. The internal comparator is fully adjustable for the user settable Hi/Lo comparison indicator. The GOM-801H is the best choice for an inexpensive, easy to use, yet reliable milliohm meter.

The GOM-801H is a Milli Ohmmeter from Instek. When engineers need to collect information regarding electrical connections such as wires, conduits, or cables, they use a milliohm meter. This piece of electronic testing equipment measures the smallest resistance values. An engineer would use a milliohm meter instead of a traditional ohmmeter to document and log resistance amounts at the lower end of the scale (small values of ohms).

Additional Features:

  • Measures from 20m ~ 20k in 7 Ranges
  • Power source: AC 100V/120V/220V/230V±10% , 50/60 Hz
  • 3 1/2 Digits 0.5" LED Display
  • 1A High Test Current
  • High Resolution 10uΩ
  • Hi/Lo Comparator Indicator and Buzz Alarm
  • Accessories: User manual, Power cord, and Test lead GTL-108A

The Instek GOM-801H milliohm meter is the ideal device for quick and precise component and material resistance measurements. The main display is equipped with a 3 1/2 digit 0.5" red LED with comparator indicators. Measurable objects can cover cable joints, earth bonds, switches, motors, transformers and generators. The front panel features seven selectable test ranges, 20m Ohm to 20k Ohm. The internal comparator is fully adjustable for the user settable Hi/Lo comparison indicator. The GOM-801H is the best choice for an inexpensive, easy to use, yet reliable milliohm meter.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Milliohm Meters
Product Number GOM-801H
Product Name Milli Ohmmeter
Unlock Full Specs
to access all available technical data

Similar Products

Milliohm Meter - PCE-MO 2002 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Bench top
Display Type Digital
Options & Features Battery powered
View Details
Milliohm Meter, Bench Type - MO-2002 - REED-Direct
Specs
Form Factor Bench top
Display Type Digital
Options & Features Overload Protection
View Details
Milliohm and LCR Meters and Testers -  - Amprobe Test Tools
Specs
Form Factor Handheld
Resistance 2.00E-4 to 2 kohms
View Details
Wide Range Precision Ohmmeter - Model 5894 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Form Factor Bench top
Display Type Digital
Options & Features Programmable
View Details