Powell Electronics, Inc. Datasheets for Transformers

Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more

Page: 1 2 3 4 5
Product Name Notes
1.5X2
10 100 BASE-T TRANSFORMER 500pcs,reel
10/100/1000 BASE-T TRANSFORMER MODULES R
100/120 220/240V
1000VA PLUG IN ISOLATED
100V/120V/240V
115/230V SER.10V@50APAR.5@100 A
115V 50/60Hz 1020VCT 180VA
115V 50/60Hz 1020VCT 200VA
115V 50/60Hz 1020VCT 510VA
115V 50/60Hz 1250VCT 235VA
115V 50/60Hz 1250VCT 370VA
115V 50/60Hz 1250VCT 625VA
115V 50/60Hz 1500VCT 345VA
115V 50/60Hz 1780VCT 312VA
115V 50/60Hz 2000VCT 210VA
115V 50/60Hz 2500VCT 500VA
115V 50/60Hz 2500VCT 750VA
115V 50/60Hz 3000VCT 1200VA
115V 50/60Hz 3000VCT 735VA
115V 50/60Hz 3500VCT 1400VA
115V 50/60Hz 750VCT 110VA
115V 50/60Hz 850VCT 130VA
117/234V 10VCT 17.5A 175VA
117/234V 5 VCT 30A 150VA
117/234V 50/60Hz 1020VCT
117/234V 50/60Hz 1250VCT
117/234V 50/60Hz 1500VCT
117/234V 50/60Hz 1780VCT
117/234V 50/60Hz 2000VCT
117/234V 50/60Hz 2500VCT
117/234V 50/60Hz 3500VCT
117/234V 50/60Hz 750VCT
117/234V 50/60Hz 850VCT
117/234V 6.3VCT 16A 100.8VA
117/234V 6.3VCT 20A 126VA
117/234V 6.3VCT 25A 157.5VA
117/234V S.24VCT 10A P.12V 20A
117/234V S.24VCT 15A P.12V 30A
117/234V S.24VCT 20A P.12V 40A
117/234V, 5VCT 250VA
117V, 50/60, 125V@15MA,12.6@3A
117V,50/60, 370-0-370,60MA
175-0-175,98V, 6.3VCT
186-0-186V@.4A, 6.3VCT@4A,56V
240,50Hz-330V/6.6V/2 0.5V 15W
240V , 50 HZ 440VDC / 6.6V
240V @ 50/60 Hz
240V, 50 HZ - 450VDC / 6.3V
240V,50 HZ-306VDC / 6.6V 1.05A
245-0-245,5V@0.09A,6 .3VCT,1.1A
250 VA PLUG IN ISOLATED
250-0-250,5V@2A, 6.3VCT@2.5A
25VA 120V
25VA 208V
25VA 347V
25VA 480V
25VA 600V
260-0-260,90MA, 6.3V@4A,50/60
260-0-260,90MA,6.3V@ 4A,50/60
290-0-290 140mA, 6.3 2A
2X120V PRI. POWER FOR AC15
2X120V PRI. POWER JTM 45
2X120V PRI.TXMA, AC30 RE ISSUE
306VDC / 6.6V 1.05A
313V-0-313V @.132A , 6.3VCT@4A
325-0-325, 6.3VCT@4.5A
325-0-325, 6.3VCT@4A
325-0-325,5V@2A, 6.3VCT@2A
325-0-325,5V@2A,6.3V CT@2A,40MA
325-0-325,5V@3A, 6.3VCT@2A
325-0-325,5V@3A, 6.3VCT@3A
325-0-325,5V@3A, 6.3VCT@4A
325-0-325,5V@3A, 6.3VCT@5A
330-0-330, 6.3V@4A, 5V@4A
330-0-330, 6.5VCT@3.15A
330-0-330,5V@2A, 6.3V @2A
330VDC 68mA/6.6V/20.5V 15W
335-0-335, 6.5VCT@5.5A
345-0-345, 6.3VCT@5A
350-0-350, 5V@2A, 6.3VCT@3A
350-0-350,5V@2A, 6.3VCT@3A,
352VCT AC/56VAC/6.3VAC
352VCT AC/6.3V/25V
35VA 6.3V 2.0A
360-0-360, 5V@3A, 6.3VCT@3.5A
364VCT,@1A, 53@1A, 6.3VCT 7A
440VDC / 6.6V
450VDC / 6.3V
500VA PLUG IN ISOLATED
50VA 120V
50VA 208V
50VA 24V PRIMARY
50VA 347V
50VA 480V
50VA 600V
748VCT AC/55V/6.3VAC/5VAC
750VA PLUG IN ISOLATED
92VA Power Trans
AUDIO 100 VA 365V/40VCT/6.3VCT
AUDIO 50WATT 340V/40VCT/6.3VCT
AUDIO TX 252VA 320V/60V6.3VCT
AUDIO TX B-CAST W/ LEADS
AUDIO TX BROADCAST PC MOUNT
AUS/NZ GROUNDED ADAPTOR PLUG
BRACKET ZINC PLATED
CLASS 2 TX 12VA 120V
CLASS 2 TX 20VA 120V
CLASS 2 TX 20VA 240V
CLASS 2 TX 40VA 120V
CLASS 2 TX 40VA 208/240V
CLASS 2 TX 40VA 240V
CLASS 2 TX 40VA 347V
CLASS 2 TX 5VA 120V
CLASS 2 TX 75VA 120V
CLASS 2 TX 75VA 240V
CLASS 2 TX PLUG-IN 40VA 120V
CT
Current Transfromer
EUROPEAN GROUNDED ADAPTOR PLUG
FIL POWER TX
GUITAR POWER 120V, 60 Hz
ISOLATION 117/234V IN/OUT250VA
ISOLATION 117/234V IN/OUT350VA
ISOLATION 117/234V IN/OUT450VA
MEDICAL LINE ISOLATION, 1000VA
MEDICAL LINE ISOLATION, 1800VA
MEDICAL LINE ISOLATION, 500VA
MULTI TAP PRI 52 VA , 50/60 HZ
MULTI TAP PRI, 41VA ,50/60HZ
MULTI TAP PRI, 50/60HZ, 119VA
MULTI TAP PRI, 50/60HZ, 121VA
MULTI TAP PRI, 50/60HZ, 125VA
MULTI TAP PRI, 50/60HZ, 134VA
MULTI TAP PRI, 50/60HZ, 142VA
MULTI TAP PRI, 50/60HZ, 150VA
MULTI TAP PRI, 50/60HZ, 180VA
MULTI TAP PRI, 50/60HZ, 187VA
MULTI TAP PRI, 50/60HZ, 188VA
MULTI TAP PRI, 50/60HZ, 198VA
MULTI TAP PRI, 50/60HZ, 229VA
MULTI TAP PRI, 50/60HZ, 237VA
MULTI TAP PRI, 50/60HZ, 243VA
MULTI TAP PRI, 50/60HZ, 280VA
MULTI TAP PRI, 50/60HZ, 342VA
MULTI TAP PRI, 50/60HZ, 369VA
MULTI TAP PRI, 50/60HZ, 386VA
MULTI TAP PRI, 50/60HZ, 39VA
MULTI TAP PRI, 50/60HZ, 403VA
MULTI TAP PRI, 50/60HZ, 40VA
MULTI TAP PRI, 50/60HZ, 436VA
MULTI TAP PRI, 50/60HZ, 44VA
MULTI TAP PRI, 50/60HZ, 45VA
MULTI TAP PRI, 50/60HZ, 465VA
MULTI TAP PRI, 50/60HZ, 50VA
MULTI TAP PRI, 50/60HZ, 522VA
MULTI TAP PRI, 50/60HZ, 55VA
MULTI TAP PRI, 50/60HZ, 714VA
MULTI TAP PRI, 50/60HZ, 940 VA
MULTI TAP PRI, 50/60HZ, 98VA
MULTI TAP PRI, 750VCT SEC.
MULTI-TAP PRI, 101 VA,50/60 HZ
MULTI-TAP PRI, 119VA,50/60HZ
MULTI-TAP PRI, 127VA, 50/60HZ
MULTI-TAP PRI, 136VA, 50/60 HZ
MULTI-TAP PRI, 157 VA, 50/60HZ
MULTI-TAP PRI, 159VA, 50/60HZ
MULTI-TAP PRI, 191VA, 50/60HZ
MULTI-TAP PRI, 283VA,50/60 HZ
MULTI-TAP PRI, 32VA, 50/60 HZ
MULTI-TAP PRI, 59VA, 50/60 HZ
MULTI-TAP PRI, 63VA, 50/60 HZ
MULTI-TAP PRI, 66VA, 50/60 HZ
MULTI-TAP PRI, 75VA, 50/60 HZ
MULTI-TAP PRI, 76 VA, 50/60 HZ
MULTI-TAP PRI, 76VA, 50/60 HZ
MULTI-TAP PRI, 86VA, 50/60 HZ
MULTI-TAP PRI, 90VA, 50/60 HZ
MULTI-TAP PRI,141 VA, 50/60 HZ
MULTI-TAP PRI,171VA, 50/60 HZ
NA 120V GROUNDED ADAPTOR PLUG
PLATE 115/230V 50/60Hz
PLATE 117/234V 50/60Hz
PLATE AND FILAMENT TX
POWER 325VA
POWER FOR AC30 VINTAGE
POWER PCB 10VA 115V
POWER PCB 40VA 115V
POWER TRANS 240V, 50/60Hz
POWER TRANS VOX AC15C1
POWER TX 117VAC - 12V@.15A
POWER TX 12.6V , 6.3VA
POWER TX 12.6V ,18.9VA
POWER TX 12.6V ,38VA
POWER TX 12.6V@1A 6.3V@2A
POWER TX 12.6V@2.5A 6.3V@5A
POWER TX 12.6V@4A 6.3V@8A
POWER TX 12V ,14.4VA
POWER TX 12V ,8.4VA
POWER TX 12V@2A 6V@4A
POWER TX 12V@2A, 6V @ 4A
POWER TX 12V@4A, 6V @ 8A
POWER TX 14V , 7VA
POWER TX 14V ,14VA
POWER TX 14V ,28VA
POWER TX 14V ,84VA
POWER TX 16V , 8VA
POWER TX 16V@1A 8V@2A
POWER TX 16V@2.2A, 8V @ 4.4A
POWER TX 16V@3A, 8V @ 6A
POWER TX 186VA 120/230V
POWER TX 18V , 27VA
POWER TX 18V , 54VA
POWER TX 18V , 90VA
POWER TX 2.5V ,7.5VA
POWER TX 20V , 60VA
POWER TX 20V ,40 VA
POWER TX 20V@0.5A,10V@1A
POWER TX 24V , 120VA
POWER TX 24V , 72VA
POWER TX 24V , 9.6VA
POWER TX 24V ,144VA
POWER TX 24V ,16.8VA
POWER TX 24V ,240VA
POWER TX 24V@0.5A 12V@1A
POWER TX 24V@0.5A, 12V @1A
POWER TX 24V@1A 12V@2A
POWER TX 24V@2A, 12V @ 4A
POWER TX 24V@4A, 12V @ 8A
POWER TX 24V@8A, 24V @ 16A
POWER TX 24VCT@1A
POWER TX 25.2V , 50.2 VA
POWER TX 25.2V ,25.2VA
POWER TX 25.2V ,70.6VA
POWER TX 25.2VCT , 2 A
POWER TX 25V , 75VA
POWER TX 26.8V ,26.5VA
POWER TX 28V ,56VA
POWER TX 2VA 24/12V
POWER TX 3.6VA 12V@0.3
POWER TX 3.78VA 12.6/6.3V
POWER TX 35V ,52.5VA
POWER TX 36V , 18VA
POWER TX 36V , 36VA
POWER TX 4.2VA 12.6/6.3V
POWER TX 4.8VA 24/12V
POWER TX 48 V , 0.250 A
POWER TX 48 V , 0.50 A
POWER TX 48V@1A 24V@2A
POWER TX 48V@2A, 24V @ 4A
POWER TX 48V@3A, 24V @ 6A
POWER TX 48V@4A, 24V @ 8A
POWER TX 5V ,15VA
POWER TX 6.3@1A
POWER TX 6.3V , 1.89 VA
POWER TX 6.3V , 12.6VA
POWER TX 6.3V ,18.9VA
POWER TX 6.3V ,37.8VA
POWER TX 6.3V ,7.6VA
POWER TX 6.3V@10A 3.15V@20A
POWER TX 6V , 3.8VA
POWER TX 6V @ 20A, 3.15V @ 40A
POWER TX 6VA 20/10V
POWER TX 7.2VA 24/12V
POWER TX 9V , 4.5VA
POWER UPGRADE TRANS
POWER YORKVILLE SOUND
POWR015
PT
PULSE TRANSFORMER
PWR
REPLACED WITH 807A W/ LEADS
TOR CT RATIO 1000:5
TOR CT RATIO 100:5
TOR CT RATIO 1200:5
TOR CT RATIO 150:5
TOR CT RATIO 200:5
TOR CT RATIO 250:5
TOR CT RATIO 300:5
TOR CT RATIO 400:5
TOR CT RATIO 500:5
TOR CT RATIO 50:5
TOR CT RATIO 600:5
TOR CT RATIO 60:5
TOR CT RATIO 75:5
TOR CT RATIO 800:5
TRANSFORMER
Transformers
TUBE POWER TRANS
TX 115/230V 12VA 50/60HZ
TX 115/230V 24VA 50/60HZ
TX 115/230V 2VA 50/60HZ
TX 115/230V 48VA 50/60HZ
TX 115/230V 6VA 50/60HZ
UK GROUNDED ADAPTOR PLUG
VOLTAGE TRANS 100VA 240
VOLTAGE TRANSFORMER 100VA 480
VOLTAGE TRANSFORMER 100VA
Vox AC30 POWER
VOX TONY BRUNO TB35C2

<< Prev