TE Connectivity Step Down Transformers 9-1611455-8

Description
Dimensions Dimensions (INCH) : 3.563 x 2.15 x 2.218 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 24 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Lead
Request a Quote
Description
Dimensions Dimensions (INCH) : 3.563 x 2.15 x 2.218 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 24 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Step Down Transformers - 9-1611455-8 - TE Connectivity
Berwyn, PA, United States
Step Down Transformers
9-1611455-8
Step Down Transformers 9-1611455-8
Dimensions Dimensions (INCH) : 3.563 x 2.15 x 2.218 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 24 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Lead

Dimensions


  • Dimensions (INCH) : 3.563 x 2.15 x 2.218

Electrical Characteristics


  • Power Rating (VAMP) : 40
  • Primary Voltage : 24 V
  • Secondary Voltage (V) : 24

Mechanical Attachment


  • Mount Style : Foot

Packaging Features


  • Packaging Method : Bulk Pack

Product Type Features


  • Product Type : Transformer

Termination Features


  • Termination Type : Lead
Buy Now
Swedesboro, NJ, United States
Transformers
9-1611455-8
Transformers 9-1611455-8
Transformers

Transformers

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Transformers Transformers
Product Number 9-1611455-8 9-1611455-8
Product Name Step Down Transformers Transformers
Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Transformer, 120V; Input Voltage Crompton Te Connectivity - 59M7255 - Newark, An Avnet Company
Specs
Operating Frequency 50 Hz
Input Voltage 600 volts
Output Voltage 120 volts
View Details
Power Transformer - 164-4900-8012RE64 - ERSAELECTRONICS PTE. LTD.
Specs
Category Signal
Other Transformer Types / Applications Power Transformer
View Details
2 suppliers
Pulse Transformers - 800061-SF - TE Connectivity
Specs
Standards RoHS; Not Yet Reviewed for EU ELV
Operating Temperature -25 to 75 C (-13 to 167 F)
View Details
CMI Current Transformers - 140-302 - Galco Industrial Electronics
Specs
Category Power
View Details