Features
Fender Harvard*, 10 Watts
Physically, parts were designed to look similar to original factory units (where possible).
Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone".
See drawing for specifications and size.
Do you know of any models we don't list? If so please contact us for information. We do have a great deal available when you help us add any missing antique tube amp transformer or choke for Fender.
Contact us at Guitar@hammfg.com
DISCLAMER: *Hammond Mfg. is not affiliated with Fender Musical Instruments Corp. Amplifier model names are trademarks of the Amplifier companies and are just listed here for reference purpose only.
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Power Transformer Domestic 120V, 60 Hz.
Part No. - 290HAX Used in Harvard* 5F10 Fender* No: unknown Core: Bobbin
Power Transformer 100/120/220/240V, 50/60 Hz
Part No. - 290HAEX Used in Harvard* 5F10 Fender* No: unknown Core: Bobbin
Output Transformer - 3.2 Ohms
Part No. - 1750C Used in Harvard* chassis: 5F10
Fender* No: 125A35A, 022905, 125A3A Core: Bobbin
Output Transformer - 3.2, 8, 16 Ohms
Part No. - 1760C Used in Harvard* chassis: 5F10
Fender* No: 125A35A, 022905, 125A3A Core: Bobbin
Features
- Fender Harvard*, 10 Watts
- Physically, parts were designed to look similar to original factory units (where possible).
- Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone".
- See drawing for specifications and size.
- Do you know of any models we don't list? If so please contact us for information. We do have a great deal available when you help us add any missing antique tube amp transformer or choke for Fender.
- Contact us at Guitar@hammfg.com
- DISCLAMER: *Hammond Mfg. is not affiliated with Fender Musical Instruments Corp. Amplifier model names are trademarks of the Amplifier companies and are just listed here for reference purpose only.
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Power Transformer Domestic 120V, 60 Hz.
Part No. - 290HAX
Used in Harvard* 5F10 Fender* No: unknown
Core: Bobbin
Power Transformer 100/120/220/240V, 50/60 Hz
Part No. - 290HAEX
Used in Harvard* 5F10 Fender* No: unknown
Core: Bobbin
Output Transformer - 3.2 Ohms
Part No. - 1750C
Used in Harvard* chassis: 5F10
Fender* No: 125A35A, 022905, 125A3A
Core: Bobbin
Output Transformer - 3.2, 8, 16 Ohms
Part No. - 1760C
Used in Harvard* chassis: 5F10
Fender* No: 125A35A, 022905, 125A3A
Core: Bobbin