Features
PWR XFMR LAMINATED 72VA CHAS MT
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 266M24 | 266M24 | 266M24 |
| Product Name | Transformers - Power Transformers | Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Laminated Core | |
| Power Rating (VA) | 72 VA | 72 VA | 72 VA |
| Standards / Compliance | RoHS | ||
| Mounting | Chassis |