Features
Win Source Part Number: 1041612-291BX
Category: Transformers>Power Transformers
Series: 291
Type: Laminated Core
Termination Style: Wire Leads
Package: Box
Height - Seated (Max): 87.33mm
Standard Package: 1
Weight: 5.4 lbs (2.4 kg)
Voltage - Primary: 120V
Current - Output (Max): 138mA, 3A, 3A
Voltage - Secondary (Full Load): 660V, 6V, 5V
Primary Winding(s): Single
Secondary Winding(s): Triple
Center Tap: Yes
Mounting Type: Chassis Mount
Dimension: 71.45mm L x 103.20mm W
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.31.4065
Mfr: Hammond Manufacturing
Other Names: HM5058,291BX-ND
PWR XFMR LAMINATED CHAS MT
PWR XFMR LAMINATED CHAS MT
| Hammond Manufacturing Company Inc. | Win Source Electronics | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Power Transformers | Power Transformers |
| Product Number | 291BX | 1041612-291BX | 291BX | HM5058-ND | 291BX |
| Product Name | Transformers - Classic Transformers | Transformers - Power Transformers | Transformers | Power Transformers | Transformers - Power Transformers |
| Category | Signal | Signal | Signal | ||
| Other Transformer Types / Applications | Electronics; Power Transformer | ||||
| Standards | RoHS | ||||
| Input Voltage | 120 volts | 120 volts | 120 volts | ||
| Transformer Type | Power Transformer | Laminated Core |