Hammond Manufacturing Company Inc. Transformers - Power Transformers PHC50FGA

Description
Features Used as a small 24 volt transformer for relay, pilot lights or low voltage, low power control use. 60 Hz. operation. Chassis mount. With 10" leads. CSA certified (209651) UL listed (File #E207860) Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Primary - Secondary - Secondary - VA - Overall Dimensions - Mounting Hole Current - Height - Width - Depth - Centers Voltage - Voltage - (Amps) - (C) - (A) - (B) - (D) PHC50PGA - 24 24 VCT 2.08 50 2.63 4.00 2.25 3.56 PHC25JGA - 120 24 1.04 25 2.31 3.69 2.13 3.13 PHC50JGA - 120 24 2.08 50 2.63 4.00 2.50 3.56 PHC25LGA - 208 24 1.04 25 2.31 3.69 2.13 3.13 PHC50LGA - 208 24 2.08 50 2.63 4.00 2.50 3.56 PHC25KGA - 347 24 1.04 25 2.31 3.69 2.13 3.13 PHC50KGA - 347 24 2.08 50 2.63 4.00 2.50 3.56 PHC25FGA - 480 24 1.04 25 2.31 3.69 2.13 3.13 PHC50FGA - 480 24 2.08 50 2.63 4.00 2.50 3.56 PHC25AGA - 600 24 1.04 25 2.31 3.69 2.13 3.13 PHC50AGA - 600 24 2.08 50 2.63 4.00 2.50 3.56
Request a Quote
Description
Features Used as a small 24 volt transformer for relay, pilot lights or low voltage, low power control use. 60 Hz. operation. Chassis mount. With 10" leads. CSA certified (209651) UL listed (File #E207860) Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Primary - Secondary - Secondary - VA - Overall Dimensions - Mounting Hole Current - Height - Width - Depth - Centers Voltage - Voltage - (Amps) - (C) - (A) - (B) - (D) PHC50PGA - 24 24 VCT 2.08 50 2.63 4.00 2.25 3.56 PHC25JGA - 120 24 1.04 25 2.31 3.69 2.13 3.13 PHC50JGA - 120 24 2.08 50 2.63 4.00 2.50 3.56 PHC25LGA - 208 24 1.04 25 2.31 3.69 2.13 3.13 PHC50LGA - 208 24 2.08 50 2.63 4.00 2.50 3.56 PHC25KGA - 347 24 1.04 25 2.31 3.69 2.13 3.13 PHC50KGA - 347 24 2.08 50 2.63 4.00 2.50 3.56 PHC25FGA - 480 24 1.04 25 2.31 3.69 2.13 3.13 PHC50FGA - 480 24 2.08 50 2.63 4.00 2.50 3.56 PHC25AGA - 600 24 1.04 25 2.31 3.69 2.13 3.13 PHC50AGA - 600 24 2.08 50 2.63 4.00 2.50 3.56
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transformers - Power Transformers - PHC50FGA - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Power Transformers
PHC50FGA
Transformers - Power Transformers PHC50FGA
Features Used as a small 24 volt transformer for relay, pilot lights or low voltage, low power control use. 60 Hz. operation. Chassis mount. With 10" leads. CSA certified (209651) UL listed (File #E207860) Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Primary - Secondary - Secondary - VA - Overall Dimensions - Mounting Hole Current - Height - Width - Depth - Centers Voltage - Voltage - (Amps) - (C) - (A) - (B) - (D) PHC50PGA - 24 24 VCT 2.08 50 2.63 4.00 2.25 3.56 PHC25JGA - 120 24 1.04 25 2.31 3.69 2.13 3.13 PHC50JGA - 120 24 2.08 50 2.63 4.00 2.50 3.56 PHC25LGA - 208 24 1.04 25 2.31 3.69 2.13 3.13 PHC50LGA - 208 24 2.08 50 2.63 4.00 2.50 3.56 PHC25KGA - 347 24 1.04 25 2.31 3.69 2.13 3.13 PHC50KGA - 347 24 2.08 50 2.63 4.00 2.50 3.56 PHC25FGA - 480 24 1.04 25 2.31 3.69 2.13 3.13 PHC50FGA - 480 24 2.08 50 2.63 4.00 2.50 3.56 PHC25AGA - 600 24 1.04 25 2.31 3.69 2.13 3.13 PHC50AGA - 600 24 2.08 50 2.63 4.00 2.50 3.56

Features

  • Used as a small 24 volt transformer for relay, pilot lights or low voltage, low power control use.
  • 60 Hz. operation.
  • Chassis mount.
  • With 10" leads.
  • CSA certified (209651)
  • UL listed (File #E207860)

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Primary - Secondary - Secondary - VA - Overall Dimensions - Mounting
Hole
Current - Height - Width - Depth - Centers
Voltage - Voltage - (Amps) - (C) - (A) - (B) - (D)
PHC50PGA - 24 24 VCT 2.08 50 2.63 4.00 2.25 3.56
PHC25JGA - 120 24 1.04 25 2.31 3.69 2.13 3.13
PHC50JGA - 120 24 2.08 50 2.63 4.00 2.50 3.56
PHC25LGA - 208 24 1.04 25 2.31 3.69 2.13 3.13
PHC50LGA - 208 24 2.08 50 2.63 4.00 2.50 3.56
PHC25KGA - 347 24 1.04 25 2.31 3.69 2.13 3.13
PHC50KGA - 347 24 2.08 50 2.63 4.00 2.50 3.56
PHC25FGA - 480 24 1.04 25 2.31 3.69 2.13 3.13
PHC50FGA - 480 24 2.08 50 2.63 4.00 2.50 3.56
PHC25AGA - 600 24 1.04 25 2.31 3.69 2.13 3.13
PHC50AGA - 600 24 2.08 50 2.63 4.00 2.50 3.56

Supplier's Site
Transformers - PHC50FGA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
PHC50FGA
Transformers PHC50FGA
50VA 480V

50VA 480V

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Power Transformers Transformers
Product Number PHC50FGA PHC50FGA
Product Name Transformers - Power Transformers Transformers
Transformer Type Electronics; Power Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 166JA12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 12 volts
Power Rating (VA) 12 VA
View Details
4 suppliers
Transformers - Power Transformers - 162G20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 10 volts
Power Rating (VA) 12 VA
View Details
4 suppliers
Transformers - Power Transformers - 166J16 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 16 volts
Power Rating (VA) 16 VA
View Details
4 suppliers
Transformers - Power Transformers - 1182J117 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 117 volts
View Details
4 suppliers