Hammond Manufacturing Company Inc. Transformers - Classic Transformers 369JXP

Description
Features A perfect match to our 1650P potted output transformers. Enclosed in a drawn steel case, the transformer is completely potted in epoxy. Mounting hardware included. Primary: Universal - 100, 110, 120, 200, 220, 240 VAC 50/60 Hz. Bias Tap: 50 VAC tap from high voltage secondary C.T. Highpot tested: 2,000 VAC Faraday Copper Primary Shield: Our electrostatic shield reduces the capacitive coupling from the primary - greatly attenuating higher frequency current coupling to the secondaries (shield is internally grounded to the end bell). Windings: Concentric wound for low stray field and low noise Finish: Black powder paint to match our 1650P series of potted output transformers Units can be run full wave bridge or full wave C.T. c UL us recognized (E207860)
Request a Quote
Description
Features A perfect match to our 1650P potted output transformers. Enclosed in a drawn steel case, the transformer is completely potted in epoxy. Mounting hardware included. Primary: Universal - 100, 110, 120, 200, 220, 240 VAC 50/60 Hz. Bias Tap: 50 VAC tap from high voltage secondary C.T. Highpot tested: 2,000 VAC Faraday Copper Primary Shield: Our electrostatic shield reduces the capacitive coupling from the primary - greatly attenuating higher frequency current coupling to the secondaries (shield is internally grounded to the end bell). Windings: Concentric wound for low stray field and low noise Finish: Black powder paint to match our 1650P series of potted output transformers Units can be run full wave bridge or full wave C.T. c UL us recognized (E207860)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transformers - Classic Transformers - 369JXP - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Classic Transformers
369JXP
Transformers - Classic Transformers 369JXP
Features A perfect match to our 1650P potted output transformers. Enclosed in a drawn steel case, the transformer is completely potted in epoxy. Mounting hardware included. Primary: Universal - 100, 110, 120, 200, 220, 240 VAC 50/60 Hz. Bias Tap: 50 VAC tap from high voltage secondary C.T. Highpot tested: 2,000 VAC Faraday Copper Primary Shield: Our electrostatic shield reduces the capacitive coupling from the primary - greatly attenuating higher frequency current coupling to the secondaries (shield is internally grounded to the end bell). Windings: Concentric wound for low stray field and low noise Finish: Black powder paint to match our 1650P series of potted output transformers Units can be run full wave bridge or full wave C.T. c UL us recognized (E207860)

Features


  • A perfect match to our 1650P potted output transformers.
  • Enclosed in a drawn steel case, the transformer is completely potted in epoxy.
  • Mounting hardware included.
  • Primary: Universal - 100, 110, 120, 200, 220, 240 VAC 50/60 Hz.
  • Bias Tap: 50 VAC tap from high voltage secondary C.T.
  • Highpot tested: 2,000 VAC
  • Faraday Copper Primary Shield: Our electrostatic shield reduces the capacitive coupling from the primary - greatly attenuating higher frequency current coupling to the secondaries (shield is internally grounded to the end bell).
  • Windings: Concentric wound for low stray field and low noise
  • Finish: Black powder paint to match our 1650P series of potted output transformers
  • Units can be run full wave bridge or full wave C.T.
  • c UL us recognized (E207860)
Supplier's Site
Transformers - 369JXP - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
369JXP
Transformers 369JXP
MULTI TAP PRI, 50/60HZ, 50VA

MULTI TAP PRI, 50/60HZ, 50VA

Buy Now
Shenzhen, China
Transformers - Power Transformers
369JXP
Transformers - Power Transformers 369JXP
PWR XFMR LAMINATED 50VA CHAS MT

PWR XFMR LAMINATED 50VA CHAS MT

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Transformers Transformers Power Transformers
Product Number 369JXP 369JXP 369JXP
Product Name Transformers - Classic Transformers Transformers Transformers - Power Transformers
Category Signal Signal
Other Transformer Types / Applications Electronics
Standards RoHS
Power Rating (VA) 50 VA 50 VA 50 VA
Transformer Type Laminated Core
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 161EA20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 10 volts
Power Rating (VA) 1.2 VA
View Details
4 suppliers
Transformers - Power Transformers - 166J25B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 25 volts
Power Rating (VA) 25 VA
View Details
4 suppliers
Transformers - Power Transformers - 164G28 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 14 volts
Power Rating (VA) 12 VA
View Details
4 suppliers
Transformers - Power Transformers - 160G120 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 60 volts
Power Rating (VA) 10 VA
View Details
4 suppliers