Hammond Manufacturing Company Inc. Transformers - Classic Transformers 372HXP

Description
Features A perfect match to our 1650P potted output transformers. Enclosed in a drawn steel case, the transformer is completely potted in epoxy. Mounting hardware included. Primary: Universal - 100, 110, 120, 200, 220, 240 VAC 50/60 Hz. Bias Tap: 50 VAC tap from high voltage secondary C.T. Highpot tested: 2,000 VAC Faraday Copper Primary Shield: Our electrostatic shield reduces the capacitive coupling from the primary - greatly attenuating higher frequency current coupling to the secondaries (shield is internally grounded to the end bell). Windings: Concentric wound for low stray field and low noise Finish: Black powder paint to match our 1650P series of potted output transformers Units can be run full wave bridge or full wave C.T. c UL us recognized (E207860)
Request a Quote
Description
Features A perfect match to our 1650P potted output transformers. Enclosed in a drawn steel case, the transformer is completely potted in epoxy. Mounting hardware included. Primary: Universal - 100, 110, 120, 200, 220, 240 VAC 50/60 Hz. Bias Tap: 50 VAC tap from high voltage secondary C.T. Highpot tested: 2,000 VAC Faraday Copper Primary Shield: Our electrostatic shield reduces the capacitive coupling from the primary - greatly attenuating higher frequency current coupling to the secondaries (shield is internally grounded to the end bell). Windings: Concentric wound for low stray field and low noise Finish: Black powder paint to match our 1650P series of potted output transformers Units can be run full wave bridge or full wave C.T. c UL us recognized (E207860)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transformers - Classic Transformers - 372HXP - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Classic Transformers
372HXP
Transformers - Classic Transformers 372HXP
Features A perfect match to our 1650P potted output transformers. Enclosed in a drawn steel case, the transformer is completely potted in epoxy. Mounting hardware included. Primary: Universal - 100, 110, 120, 200, 220, 240 VAC 50/60 Hz. Bias Tap: 50 VAC tap from high voltage secondary C.T. Highpot tested: 2,000 VAC Faraday Copper Primary Shield: Our electrostatic shield reduces the capacitive coupling from the primary - greatly attenuating higher frequency current coupling to the secondaries (shield is internally grounded to the end bell). Windings: Concentric wound for low stray field and low noise Finish: Black powder paint to match our 1650P series of potted output transformers Units can be run full wave bridge or full wave C.T. c UL us recognized (E207860)

Features


  • A perfect match to our 1650P potted output transformers.
  • Enclosed in a drawn steel case, the transformer is completely potted in epoxy.
  • Mounting hardware included.
  • Primary: Universal - 100, 110, 120, 200, 220, 240 VAC 50/60 Hz.
  • Bias Tap: 50 VAC tap from high voltage secondary C.T.
  • Highpot tested: 2,000 VAC
  • Faraday Copper Primary Shield: Our electrostatic shield reduces the capacitive coupling from the primary - greatly attenuating higher frequency current coupling to the secondaries (shield is internally grounded to the end bell).
  • Windings: Concentric wound for low stray field and low noise
  • Finish: Black powder paint to match our 1650P series of potted output transformers
  • Units can be run full wave bridge or full wave C.T.
  • c UL us recognized (E207860)
Supplier's Site
Transformers - 372HXP - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
372HXP
Transformers 372HXP
MULTI-TAP PRI, 191VA, 50/60HZ

MULTI-TAP PRI, 191VA, 50/60HZ

Buy Now
Shenzhen, China
Transformers - Power Transformers
372HXP
Transformers - Power Transformers 372HXP
PWR XFMR LAMINATED 191VA CHAS MT

PWR XFMR LAMINATED 191VA CHAS MT

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Transformers Transformers Power Transformers
Product Number 372HXP 372HXP 372HXP
Product Name Transformers - Classic Transformers Transformers Transformers - Power Transformers
Category Signal Signal
Other Transformer Types / Applications Electronics
Standards RoHS
Power Rating (VA) 191 VA 191 VA 191 VA
Transformer Type Laminated Core
Unlock Full Specs
to access all available technical data