Features
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
117/234 VAC - 50/60 Hz. DUAL PRIMARY - SINGLE SECONDARY
Part No. - VA - Secondary (R.M.S.) -
VAC - Amps -
265X5 - 150 5.0 C.T. 30
265U6 - 101 6.3 C.T. 16
265V6 - 126 6.3 C.T. 20
265X6 - 158 6.3 C.T. 25
265U10 - 175 10 C.T. 17.5
265W5 - 250 5.0 C.T. 50
265Z5 - 450 5 C.T. 90 * 5kV Insulation
117/234 VAC - 50/60 Hz. DUAL PRIMARY - DUAL SECONDARY
Part No. - VA - Secondary VAC (R.M.S.)
Series Wired (C.T.) - Parallel Wired
265S24 - 240 24V @ 10A 12V @ 20A
265U24 - 360 24V @ 15A 12V @ 30A
265V24 - 480 24V @ 20A 12V @ 40A
265J234 - 250 234V @ 1.07A 117V @ 2.14A
265K234 - 350 234V @ 1.5A 117V @ 3A
265L234 - 450 234V @ 1.92A 117V @ 3.84A
PWR XFMR LAMINATED 450VA CHAS MT
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Power Transformers | Transformers | Power Transformers |
| Product Number | 265Z5 | 265Z5 | 265Z5 |
| Product Name | Transformers - Power Transformers | Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Laminated Core | |
| Output Voltage | 5 volts | 5 volts | |
| Power Rating (VA) | 450 VA | 450 VA | |
| Standards / Compliance | RoHS | ||
| Category | Signal |