Hammond Manufacturing Company Inc. Transformers - Classic Transformers 382X

Description
Features Primary: Universal - 100, 110, 120, 200, 220,230, 240 VAC 50/60 Hz. NOTE: units are designed to operate with BOTH primary windings engaged. See primary wiring information under resources. Bias Tap: 50 VAC tap from high voltage secondary C.T. (except part number 379WX - uses a separate 60VAC 0.2 Amp winding). Highpot tested: 2,000 VAC Faraday Copper Primary Shield: Our electrostatic shield reduces the capacitive coupling from the primary - greatly attenuating higher frequency current coupling to the secondaries (shield is internally grounded to the end bell). Windings: Concentric wound for low stray field and low noise. Models: This series is an upgrade from our entire 200 Series range of units PLUS 2 models designed specifically for 300B tubes (Part Number 300BX) and 2A3 tubes (Part Number 302AX). Finish: Black powder paint to match our 1650 series of output transformers Units can be run full wave bridge or full wave C.T. Conservative designs - CSA certified (209651). For a more economical, open frame, universal primary - check out our 260 Series. For that "high end" look & feel check out our potted versions - the 300P Series.
Request a Quote Datasheet
Description
Features Primary: Universal - 100, 110, 120, 200, 220,230, 240 VAC 50/60 Hz. NOTE: units are designed to operate with BOTH primary windings engaged. See primary wiring information under resources. Bias Tap: 50 VAC tap from high voltage secondary C.T. (except part number 379WX - uses a separate 60VAC 0.2 Amp winding). Highpot tested: 2,000 VAC Faraday Copper Primary Shield: Our electrostatic shield reduces the capacitive coupling from the primary - greatly attenuating higher frequency current coupling to the secondaries (shield is internally grounded to the end bell). Windings: Concentric wound for low stray field and low noise. Models: This series is an upgrade from our entire 200 Series range of units PLUS 2 models designed specifically for 300B tubes (Part Number 300BX) and 2A3 tubes (Part Number 302AX). Finish: Black powder paint to match our 1650 series of output transformers Units can be run full wave bridge or full wave C.T. Conservative designs - CSA certified (209651). For a more economical, open frame, universal primary - check out our 260 Series. For that "high end" look & feel check out our potted versions - the 300P Series.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Classic Transformers - 382X - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Classic Transformers
382X
Transformers - Classic Transformers 382X
Features Primary: Universal - 100, 110, 120, 200, 220,230, 240 VAC 50/60 Hz. NOTE: units are designed to operate with BOTH primary windings engaged. See primary wiring information under resources. Bias Tap: 50 VAC tap from high voltage secondary C.T. (except part number 379WX - uses a separate 60VAC 0.2 Amp winding). Highpot tested: 2,000 VAC Faraday Copper Primary Shield: Our electrostatic shield reduces the capacitive coupling from the primary - greatly attenuating higher frequency current coupling to the secondaries (shield is internally grounded to the end bell). Windings: Concentric wound for low stray field and low noise. Models: This series is an upgrade from our entire 200 Series range of units PLUS 2 models designed specifically for 300B tubes (Part Number 300BX) and 2A3 tubes (Part Number 302AX). Finish: Black powder paint to match our 1650 series of output transformers Units can be run full wave bridge or full wave C.T. Conservative designs - CSA certified (209651). For a more economical, open frame, universal primary - check out our 260 Series. For that "high end" look & feel check out our potted versions - the 300P Series.

Features

  • Primary: Universal - 100, 110, 120, 200, 220,230, 240 VAC 50/60 Hz.
    • NOTE: units are designed to operate with BOTH primary windings engaged.
    • See primary wiring information under resources.
  • Bias Tap: 50 VAC tap from high voltage secondary C.T. (except part number 379WX - uses a separate 60VAC 0.2 Amp winding).
  • Highpot tested: 2,000 VAC
  • Faraday Copper Primary Shield: Our electrostatic shield reduces the capacitive coupling from the primary - greatly attenuating higher frequency current coupling to the secondaries (shield is internally grounded to the end bell).
  • Windings: Concentric wound for low stray field and low noise.
  • Models: This series is an upgrade from our entire 200 Series range of units PLUS 2 models designed specifically for 300B tubes (Part Number 300BX) and 2A3 tubes (Part Number 302AX).
  • Finish: Black powder paint to match our 1650 series of output transformers Units can be run full wave bridge or full wave C.T.
  • Conservative designs - CSA certified (209651).
  • For a more economical, open frame, universal primary - check out our 260 Series.
  • For that "high end" look & feel check out our potted versions - the 300P Series.
Supplier's Site
Power Transformers - HM5138-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
HM5138-ND
Power Transformers HM5138-ND
PWR XFMR LAMINATED 283VA CHAS MT

PWR XFMR LAMINATED 283VA CHAS MT

Buy Now Datasheet
Transformers - 382X - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
382X
Transformers 382X
MULTI-TAP PRI, 283VA,50/60 HZ

MULTI-TAP PRI, 283VA,50/60 HZ

Buy Now
Shenzhen, China
Transformers - Power Transformers
382X
Transformers - Power Transformers 382X
PWR XFMR LAMINATED 283VA CHAS MT

PWR XFMR LAMINATED 283VA CHAS MT

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Transformers Power Transformers Transformers Power Transformers
Product Number 382X HM5138-ND 382X 382X
Product Name Transformers - Classic Transformers Power Transformers Transformers Transformers - Power Transformers
Category Signal Signal
Other Transformer Types / Applications Electronics
Standards RoHS
Power Rating (VA) 283 VA 283 VA 283 VA 283 VA
Transformer Type Power Transformer Laminated Core
Unlock Full Specs
to access all available technical data