Hammond Manufacturing Company Inc. Transformers - Power Transformers 265V6

Description
Features 117/234 VAC - 50/60 Hz. dual primary Secondaries are either center tapped (C.T.) or dual secondaries (see tables below) for added versatility. Open style, 4 hole frame chassis mount. Minimum 6" long leads or copper tabs with holes. Dual bobbin design - no electrostatic shield required. Class B insulation (130 degrees, C). Hi-Pot test of 2,000V RMS. UL listed (# E207860) Type 3AH CSA certified (# LR209651). Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) 117/234 VAC - 50/60 Hz. DUAL PRIMARY - SINGLE SECONDARY Part No. - VA - Secondary (R.M.S.) - VAC - Amps - 265X5 - 150 5.0 C.T. 30 265U6 - 101 6.3 C.T. 16 265V6 - 126 6.3 C.T. 20 265X6 - 158 6.3 C.T. 25 265U10 - 175 10 C.T. 17.5 265W5 - 250 5.0 C.T. 50 265Z5 - 450 5 C.T. 90 * 5kV Insulation 117/234 VAC - 50/60 Hz. DUAL PRIMARY - DUAL SECONDARY Part No. - VA - Secondary VAC (R.M.S.) Series Wired (C.T.) - Parallel Wired 265S24 - 240 24V @ 10A 12V @ 20A 265U24 - 360 24V @ 15A 12V @ 30A 265V24 - 480 24V @ 20A 12V @ 40A 265J234 - 250 234V @ 1.07A 117V @ 2.14A 265K234 - 350 234V @ 1.5A 117V @ 3A 265L234 - 450 234V @ 1.92A 117V @ 3.84A
Request a Quote
Description
Features 117/234 VAC - 50/60 Hz. dual primary Secondaries are either center tapped (C.T.) or dual secondaries (see tables below) for added versatility. Open style, 4 hole frame chassis mount. Minimum 6" long leads or copper tabs with holes. Dual bobbin design - no electrostatic shield required. Class B insulation (130 degrees, C). Hi-Pot test of 2,000V RMS. UL listed (# E207860) Type 3AH CSA certified (# LR209651). Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) 117/234 VAC - 50/60 Hz. DUAL PRIMARY - SINGLE SECONDARY Part No. - VA - Secondary (R.M.S.) - VAC - Amps - 265X5 - 150 5.0 C.T. 30 265U6 - 101 6.3 C.T. 16 265V6 - 126 6.3 C.T. 20 265X6 - 158 6.3 C.T. 25 265U10 - 175 10 C.T. 17.5 265W5 - 250 5.0 C.T. 50 265Z5 - 450 5 C.T. 90 * 5kV Insulation 117/234 VAC - 50/60 Hz. DUAL PRIMARY - DUAL SECONDARY Part No. - VA - Secondary VAC (R.M.S.) Series Wired (C.T.) - Parallel Wired 265S24 - 240 24V @ 10A 12V @ 20A 265U24 - 360 24V @ 15A 12V @ 30A 265V24 - 480 24V @ 20A 12V @ 40A 265J234 - 250 234V @ 1.07A 117V @ 2.14A 265K234 - 350 234V @ 1.5A 117V @ 3A 265L234 - 450 234V @ 1.92A 117V @ 3.84A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transformers - Power Transformers - 265V6 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Power Transformers
265V6
Transformers - Power Transformers 265V6
Features 117/234 VAC - 50/60 Hz. dual primary Secondaries are either center tapped (C.T.) or dual secondaries (see tables below) for added versatility. Open style, 4 hole frame chassis mount. Minimum 6" long leads or copper tabs with holes. Dual bobbin design - no electrostatic shield required. Class B insulation (130 degrees, C). Hi-Pot test of 2,000V RMS. UL listed (# E207860) Type 3AH CSA certified (# LR209651). Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) 117/234 VAC - 50/60 Hz. DUAL PRIMARY - SINGLE SECONDARY Part No. - VA - Secondary (R.M.S.) - VAC - Amps - 265X5 - 150 5.0 C.T. 30 265U6 - 101 6.3 C.T. 16 265V6 - 126 6.3 C.T. 20 265X6 - 158 6.3 C.T. 25 265U10 - 175 10 C.T. 17.5 265W5 - 250 5.0 C.T. 50 265Z5 - 450 5 C.T. 90 * 5kV Insulation 117/234 VAC - 50/60 Hz. DUAL PRIMARY - DUAL SECONDARY Part No. - VA - Secondary VAC (R.M.S.) Series Wired (C.T.) - Parallel Wired 265S24 - 240 24V @ 10A 12V @ 20A 265U24 - 360 24V @ 15A 12V @ 30A 265V24 - 480 24V @ 20A 12V @ 40A 265J234 - 250 234V @ 1.07A 117V @ 2.14A 265K234 - 350 234V @ 1.5A 117V @ 3A 265L234 - 450 234V @ 1.92A 117V @ 3.84A

Features

  • 117/234 VAC - 50/60 Hz. dual primary
  • Secondaries are either center tapped (C.T.) or dual secondaries (see tables below) for added versatility.
  • Open style, 4 hole frame chassis mount.
  • Minimum 6" long leads or copper tabs with holes.
  • Dual bobbin design - no electrostatic shield required.
  • Class B insulation (130 degrees, C).
  • Hi-Pot test of 2,000V RMS.
  • UL listed (# E207860) Type 3AH
  • CSA certified (# LR209651).

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


117/234 VAC - 50/60 Hz. DUAL PRIMARY - SINGLE SECONDARY


Part No. - VA - Secondary (R.M.S.) -
VAC - Amps -
265X5 - 150 5.0 C.T. 30
265U6 - 101 6.3 C.T. 16
265V6 - 126 6.3 C.T. 20
265X6 - 158 6.3 C.T. 25
265U10 - 175 10 C.T. 17.5
265W5 - 250 5.0 C.T. 50
265Z5 - 450 5 C.T. 90 * 5kV Insulation

117/234 VAC - 50/60 Hz. DUAL PRIMARY - DUAL SECONDARY


Part No. - VA - Secondary VAC (R.M.S.)
Series Wired (C.T.) - Parallel Wired
265S24 - 240 24V @ 10A 12V @ 20A
265U24 - 360 24V @ 15A 12V @ 30A
265V24 - 480 24V @ 20A 12V @ 40A
265J234 - 250 234V @ 1.07A 117V @ 2.14A
265K234 - 350 234V @ 1.5A 117V @ 3A
265L234 - 450 234V @ 1.92A 117V @ 3.84A

Supplier's Site
Transformers - 265V6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
265V6
Transformers 265V6
117/234V 6.3VCT 20A 126VA

117/234V 6.3VCT 20A 126VA

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Power Transformers Transformers
Product Number 265V6 265V6
Product Name Transformers - Power Transformers Transformers
Transformer Type Electronics; Power Transformer
Unlock Full Specs
to access all available technical data