Features
117/234 VAC - 50/60 Hz. dual primary
Secondaries are either center tapped (C.T.) or dual secondaries (see tables below) for added versatility.
Open style, 4 hole frame chassis mount.
Minimum 6" long leads or copper tabs with holes.
Dual bobbin design - no electrostatic shield required.
Class B insulation (130 degrees, C).
Hi-Pot test of 2,000V RMS.
UL listed (# E207860) Type 3AH
CSA certified (# LR209651).
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
117/234 VAC - 50/60 Hz. DUAL PRIMARY - SINGLE SECONDARY
Part No. - VA - Secondary (R.M.S.) - VAC - Amps - 265X5 - 150 5.0 C.T. 30 265U6 - 101 6.3 C.T. 16 265V6 - 126 6.3 C.T. 20 265X6 - 158 6.3 C.T. 25 265U10 - 175 10 C.T. 17.5 265W5 - 250 5.0 C.T. 50 265Z5 - 450 5 C.T. 90 * 5kV Insulation
117/234 VAC - 50/60 Hz. DUAL PRIMARY - DUAL SECONDARY
Part No. - VA - Secondary VAC (R.M.S.) Series Wired (C.T.) - Parallel Wired 265S24 - 240 24V @ 10A 12V @ 20A 265U24 - 360 24V @ 15A 12V @ 30A 265V24 - 480 24V @ 20A 12V @ 40A 265J234 - 250 234V @ 1.07A 117V @ 2.14A 265K234 - 350 234V @ 1.5A 117V @ 3A 265L234 - 450 234V @ 1.92A 117V @ 3.84A
Features
- 117/234 VAC - 50/60 Hz. dual primary
- Secondaries are either center tapped (C.T.) or dual secondaries (see tables below) for added versatility.
- Open style, 4 hole frame chassis mount.
- Minimum 6" long leads or copper tabs with holes.
- Dual bobbin design - no electrostatic shield required.
- Class B insulation (130 degrees, C).
- Hi-Pot test of 2,000V RMS.
- UL listed (# E207860) Type 3AH
- CSA certified (# LR209651).
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
117/234 VAC - 50/60 Hz. DUAL PRIMARY - SINGLE SECONDARY
Part No. - VA - Secondary (R.M.S.) -
VAC - Amps -
265X5 - 150 5.0 C.T. 30
265U6 - 101 6.3 C.T. 16
265V6 - 126 6.3 C.T. 20
265X6 - 158 6.3 C.T. 25
265U10 - 175 10 C.T. 17.5
265W5 - 250 5.0 C.T. 50
265Z5 - 450 5 C.T. 90 * 5kV Insulation
117/234 VAC - 50/60 Hz. DUAL PRIMARY - DUAL SECONDARY
Part No. - VA - Secondary VAC (R.M.S.)
Series Wired (C.T.) - Parallel Wired
265S24 - 240 24V @ 10A 12V @ 20A
265U24 - 360 24V @ 15A 12V @ 30A
265V24 - 480 24V @ 20A 12V @ 40A
265J234 - 250 234V @ 1.07A 117V @ 2.14A
265K234 - 350 234V @ 1.5A 117V @ 3A
265L234 - 450 234V @ 1.92A 117V @ 3.84A