Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Signal Level 842A

Description
Features Deep-drawn steel case with tin plated finish, with two convenient 6-32 mounting studs with hardware. Includes wire leads (minimum length of 4"). Frequency response +/- 0.5 db max. from 50 Hz. to 15 Khz. Insertion loss of apx. 1 db. Maximum power level +15 dbm. (except 841A, 842A & 844A which are +20 dbm) with specified characteristics, or higher levels with reduced low frequency performance. Electrostatic shield between pri. & sec. Humbucking construction Balanced split windings on pri. & sec. for circuit versatility. Primary may be used as a secondary and vice versa for impedance matching. Overall dimensions 1.75" (44.5 mm) wide x 1.25" (31.8 mm) deep x 2.56" (65 mm) high max. Shipping weight 0.5 lb. (0.2 kg)
Request a Quote
Description
Features Deep-drawn steel case with tin plated finish, with two convenient 6-32 mounting studs with hardware. Includes wire leads (minimum length of 4"). Frequency response +/- 0.5 db max. from 50 Hz. to 15 Khz. Insertion loss of apx. 1 db. Maximum power level +15 dbm. (except 841A, 842A & 844A which are +20 dbm) with specified characteristics, or higher levels with reduced low frequency performance. Electrostatic shield between pri. & sec. Humbucking construction Balanced split windings on pri. & sec. for circuit versatility. Primary may be used as a secondary and vice versa for impedance matching. Overall dimensions 1.75" (44.5 mm) wide x 1.25" (31.8 mm) deep x 2.56" (65 mm) high max. Shipping weight 0.5 lb. (0.2 kg)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Signal Level - 842A - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Signal Level
842A
Transformers - Audio Transformers - Signal Level 842A
Features Deep-drawn steel case with tin plated finish, with two convenient 6-32 mounting studs with hardware. Includes wire leads (minimum length of 4"). Frequency response +/- 0.5 db max. from 50 Hz. to 15 Khz. Insertion loss of apx. 1 db. Maximum power level +15 dbm. (except 841A, 842A & 844A which are +20 dbm) with specified characteristics, or higher levels with reduced low frequency performance. Electrostatic shield between pri. & sec. Humbucking construction Balanced split windings on pri. & sec. for circuit versatility. Primary may be used as a secondary and vice versa for impedance matching. Overall dimensions 1.75" (44.5 mm) wide x 1.25" (31.8 mm) deep x 2.56" (65 mm) high max. Shipping weight 0.5 lb. (0.2 kg)

Features

  • Deep-drawn steel case with tin plated finish, with two convenient 6-32 mounting studs with hardware.
  • Includes wire leads (minimum length of 4").
  • Frequency response +/- 0.5 db max. from 50 Hz. to 15 Khz.
  • Insertion loss of apx. 1 db.
  • Maximum power level +15 dbm. (except 841A, 842A & 844A which are +20 dbm) with specified characteristics, or higher levels with reduced low frequency performance.
  • Electrostatic shield between pri. & sec.
  • Humbucking construction
  • Balanced split windings on pri. & sec. for circuit versatility. Primary may be used as a secondary and vice versa for impedance matching.
  • Overall dimensions 1.75" (44.5 mm) wide x 1.25" (31.8 mm) deep x 2.56" (65 mm) high max.
  • Shipping weight 0.5 lb. (0.2 kg)
Supplier's Site
Transformers - 842A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
842A
Transformers 842A
AUDIO TX B-CAST W/ LEADS

AUDIO TX B-CAST W/ LEADS

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Transformers Transformers
Product Number 842A 842A
Product Name Transformers - Audio Transformers - Signal Level Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Line Transformers - Autotransformers - 176G - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation
Winding Turns Step-Up Transformer
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 104S - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - 1536Y - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Transformers - 1538M03 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details