Features
PWR XFMR LAMINATED 50.4VA CHAS
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 266L25 | 266L25 | 266L25 |
| Product Name | Transformers - Power Transformers | Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Laminated Core | |
| Power Rating (VA) | 50.4 VA | 50.2 VA | 50.4 VA |
| Standards / Compliance | RoHS | ||
| Mounting | Chassis |