Hammond Manufacturing Company Inc. Transformers - Classic Transformers 371X

Description
Features Primary: Universal - 100, 110, 120, 200, 220,230, 240 VAC 50/60 Hz. NOTE: units are designed to operate with BOTH primary windings engaged. See primary wiring information under resources. Bias Tap: 50 VAC tap from high voltage secondary C.T. (except part number 379WX - uses a separate 60VAC 0.2 Amp winding). Highpot tested: 2,000 VAC Faraday Copper Primary Shield: Our electrostatic shield reduces the capacitive coupling from the primary - greatly attenuating higher frequency current coupling to the secondaries (shield is internally grounded to the end bell). Windings: Concentric wound for low stray field and low noise. Models: This series is an upgrade from our entire 200 Series range of units PLUS 2 models designed specifically for 300B tubes (Part Number 300BX) and 2A3 tubes (Part Number 302AX). Finish: Black powder paint to match our 1650 series of output transformers Units can be run full wave bridge or full wave C.T. Conservative designs - CSA certified (209651). For a more economical, open frame, universal primary - check out our 260 Series. For that "high end" look & feel check out our potted versions - the 300P Series.
Request a Quote Datasheet
Description
Features Primary: Universal - 100, 110, 120, 200, 220,230, 240 VAC 50/60 Hz. NOTE: units are designed to operate with BOTH primary windings engaged. See primary wiring information under resources. Bias Tap: 50 VAC tap from high voltage secondary C.T. (except part number 379WX - uses a separate 60VAC 0.2 Amp winding). Highpot tested: 2,000 VAC Faraday Copper Primary Shield: Our electrostatic shield reduces the capacitive coupling from the primary - greatly attenuating higher frequency current coupling to the secondaries (shield is internally grounded to the end bell). Windings: Concentric wound for low stray field and low noise. Models: This series is an upgrade from our entire 200 Series range of units PLUS 2 models designed specifically for 300B tubes (Part Number 300BX) and 2A3 tubes (Part Number 302AX). Finish: Black powder paint to match our 1650 series of output transformers Units can be run full wave bridge or full wave C.T. Conservative designs - CSA certified (209651). For a more economical, open frame, universal primary - check out our 260 Series. For that "high end" look & feel check out our potted versions - the 300P Series.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Classic Transformers - 371X - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Classic Transformers
371X
Transformers - Classic Transformers 371X
Features Primary: Universal - 100, 110, 120, 200, 220,230, 240 VAC 50/60 Hz. NOTE: units are designed to operate with BOTH primary windings engaged. See primary wiring information under resources. Bias Tap: 50 VAC tap from high voltage secondary C.T. (except part number 379WX - uses a separate 60VAC 0.2 Amp winding). Highpot tested: 2,000 VAC Faraday Copper Primary Shield: Our electrostatic shield reduces the capacitive coupling from the primary - greatly attenuating higher frequency current coupling to the secondaries (shield is internally grounded to the end bell). Windings: Concentric wound for low stray field and low noise. Models: This series is an upgrade from our entire 200 Series range of units PLUS 2 models designed specifically for 300B tubes (Part Number 300BX) and 2A3 tubes (Part Number 302AX). Finish: Black powder paint to match our 1650 series of output transformers Units can be run full wave bridge or full wave C.T. Conservative designs - CSA certified (209651). For a more economical, open frame, universal primary - check out our 260 Series. For that "high end" look & feel check out our potted versions - the 300P Series.

Features

  • Primary: Universal - 100, 110, 120, 200, 220,230, 240 VAC 50/60 Hz.
    • NOTE: units are designed to operate with BOTH primary windings engaged.
    • See primary wiring information under resources.
  • Bias Tap: 50 VAC tap from high voltage secondary C.T. (except part number 379WX - uses a separate 60VAC 0.2 Amp winding).
  • Highpot tested: 2,000 VAC
  • Faraday Copper Primary Shield: Our electrostatic shield reduces the capacitive coupling from the primary - greatly attenuating higher frequency current coupling to the secondaries (shield is internally grounded to the end bell).
  • Windings: Concentric wound for low stray field and low noise.
  • Models: This series is an upgrade from our entire 200 Series range of units PLUS 2 models designed specifically for 300B tubes (Part Number 300BX) and 2A3 tubes (Part Number 302AX).
  • Finish: Black powder paint to match our 1650 series of output transformers Units can be run full wave bridge or full wave C.T.
  • Conservative designs - CSA certified (209651).
  • For a more economical, open frame, universal primary - check out our 260 Series.
  • For that "high end" look & feel check out our potted versions - the 300P Series.
Supplier's Site
Transformers - Power Transformers - 1038313-371X - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Power Transformers
1038313-371X
Transformers - Power Transformers 1038313-371X
Win Source Part Number: 1038313-371X Category: Transformers>Power Transformers Series: 300 Type: Laminated Core Termination Style: Wire Leads Package: Bulk Height - Seated (Max): 77.72mm Standard Package: 1 Power - Max: 63VA Weight: 2.5 lbs (1.1 kg) Voltage - Isolation: 2000Vrms Voltage - Primary: 100V, 110V, 120V, 200V, 220V, 240V Current - Output (Max): 69mA, 2A, 2A Voltage - Secondary (Full Load): 560V, 6.3V, 5V Primary Winding(s): Dual, Multiple Taps Secondary Winding(s): Four Center Tap: Yes Mounting Type: Chassis Mount Dimension: 76.20mm L x 63.50mm W ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Hammond Manufacturing Other Names: 371X-ND,HM5108

Win Source Part Number: 1038313-371X
Category: Transformers>Power Transformers
Series: 300
Type: Laminated Core
Termination Style: Wire Leads
Package: Bulk
Height - Seated (Max): 77.72mm
Standard Package: 1
Power - Max: 63VA
Weight: 2.5 lbs (1.1 kg)
Voltage - Isolation: 2000Vrms
Voltage - Primary: 100V, 110V, 120V, 200V, 220V, 240V
Current - Output (Max): 69mA, 2A, 2A
Voltage - Secondary (Full Load): 560V, 6.3V, 5V
Primary Winding(s): Dual, Multiple Taps
Secondary Winding(s): Four
Center Tap: Yes
Mounting Type: Chassis Mount
Dimension: 76.20mm L x 63.50mm W
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Mfr: Hammond Manufacturing
Other Names: 371X-ND,HM5108

Buy Now Datasheet
Power Transformers - HM5108-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
HM5108-ND
Power Transformers HM5108-ND
PWR XFMR LAMINATED 63VA CHAS MT

PWR XFMR LAMINATED 63VA CHAS MT

Buy Now Datasheet
Power Transformer - 164-371X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Power Transformer
164-371X
Power Transformer 164-371X
PWR XFMR LAMINATED 63VA CHAS MT Product overview: 371X from Hammond Manufacturing is a Power Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Power Transformer, Power Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 164-371X can be used for catalog matching and distributor lookup.

PWR XFMR LAMINATED 63VA CHAS MT Product overview: 371X from Hammond Manufacturing is a Power Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Power Transformer, Power Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 164-371X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformers - 371X - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
371X
Transformers 371X
MULTI-TAP PRI, 63VA, 50/60 HZ

MULTI-TAP PRI, 63VA, 50/60 HZ

Buy Now
Shenzhen, China
Transformers - Power Transformers
371X
Transformers - Power Transformers 371X
PWR XFMR LAMINATED 63VA CHAS MT

PWR XFMR LAMINATED 63VA CHAS MT

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Transformers Transformers Power Transformers Transformers Transformers Power Transformers
Product Number 371X 1038313-371X HM5108-ND 164-371X 371X 371X
Product Name Transformers - Classic Transformers Transformers - Power Transformers Power Transformers Power Transformer Transformers Transformers - Power Transformers
Category Signal Signal Signal Signal
Other Transformer Types / Applications Electronics Power Transformer
Standards RoHS
Power Rating (VA) 63 VA 63 VA 63 VA 63 VA
Transformer Type Power Transformer Laminated Core
Unlock Full Specs
to access all available technical data