Hammond Manufacturing Company Inc. Transformers - Classic Transformers 712A

Description
Features Two versions available: Primary 115 VAC, 50/60 Hz. or Primary 117/234 VAC, 50/60 Hz. At 2,000 VAC and above, secondary leads are through rubber bushings (figure B). Units can be run full wave bridge or full wave C.T. V.A. is a C.C.S. rating Current ratings are CCS (Continuous Commercial Service) & ICAS ratings (Intermittent Commercial or Amateur Service). Enclosed, 4 hole chassis mount. Minimum 6" long leads. Class A insulation (105 degrees C). Hi-Pot test at a minimum of twice secondary voltage Conservative designs - CSA certified (209651). For other H.V. combinations check out our Peter W. Dahl series as well. Notes: VA rating specified is CCS (Continuous Commercial Service) ICAS ratings (Intermittent Commercial or Amateur Service) 115VAC only models - Input Black & Black Dual Primary (117/230VAC) models - 117VAC input: connect Blue to Black and Brown to White. 234VAC input: connect Brown to Black - input is Blue & White
Request a Quote Datasheet
Description
Features Two versions available: Primary 115 VAC, 50/60 Hz. or Primary 117/234 VAC, 50/60 Hz. At 2,000 VAC and above, secondary leads are through rubber bushings (figure B). Units can be run full wave bridge or full wave C.T. V.A. is a C.C.S. rating Current ratings are CCS (Continuous Commercial Service) & ICAS ratings (Intermittent Commercial or Amateur Service). Enclosed, 4 hole chassis mount. Minimum 6" long leads. Class A insulation (105 degrees C). Hi-Pot test at a minimum of twice secondary voltage Conservative designs - CSA certified (209651). For other H.V. combinations check out our Peter W. Dahl series as well. Notes: VA rating specified is CCS (Continuous Commercial Service) ICAS ratings (Intermittent Commercial or Amateur Service) 115VAC only models - Input Black & Black Dual Primary (117/230VAC) models - 117VAC input: connect Blue to Black and Brown to White. 234VAC input: connect Brown to Black - input is Blue & White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Classic Transformers - 712A - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Classic Transformers
712A
Transformers - Classic Transformers 712A
Features Two versions available: Primary 115 VAC, 50/60 Hz. or Primary 117/234 VAC, 50/60 Hz. At 2,000 VAC and above, secondary leads are through rubber bushings (figure B). Units can be run full wave bridge or full wave C.T. V.A. is a C.C.S. rating Current ratings are CCS (Continuous Commercial Service) & ICAS ratings (Intermittent Commercial or Amateur Service). Enclosed, 4 hole chassis mount. Minimum 6" long leads. Class A insulation (105 degrees C). Hi-Pot test at a minimum of twice secondary voltage Conservative designs - CSA certified (209651). For other H.V. combinations check out our Peter W. Dahl series as well. Notes: VA rating specified is CCS (Continuous Commercial Service) ICAS ratings (Intermittent Commercial or Amateur Service) 115VAC only models - Input Black & Black Dual Primary (117/230VAC) models - 117VAC input: connect Blue to Black and Brown to White. 234VAC input: connect Brown to Black - input is Blue & White

Features

  • Two versions available:
    • Primary 115 VAC, 50/60 Hz. or
    • Primary 117/234 VAC, 50/60 Hz.
  • At 2,000 VAC and above, secondary leads are through rubber bushings (figure B).
  • Units can be run full wave bridge or full wave C.T.
  • V.A. is a C.C.S. rating
  • Current ratings are CCS (Continuous Commercial Service) & ICAS ratings (Intermittent Commercial or Amateur Service).
  • Enclosed, 4 hole chassis mount.
  • Minimum 6" long leads.
  • Class A insulation (105 degrees C).
  • Hi-Pot test at a minimum of twice secondary voltage
  • Conservative designs - CSA certified (209651).
  • For other H.V. combinations check out our Peter W. Dahl series as well.
  • Notes:
    • VA rating specified is CCS (Continuous Commercial Service)
    • ICAS ratings (Intermittent Commercial or Amateur Service)
    • 115VAC only models - Input Black & Black
    • Dual Primary (117/230VAC) models - 117VAC input: connect Blue to Black and Brown to White.
    • 234VAC input: connect Brown to Black - input is Blue & White
Supplier's Site
Transformers - 712A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
712A
Transformers 712A
117/234V 50/60Hz 850VCT

117/234V 50/60Hz 850VCT

Buy Now
Transformers - Power Transformers - 1334222-712A - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Power Transformers
1334222-712A
Transformers - Power Transformers 1334222-712A
Manufacturer: Hammond Manufacturing Win Source Part Number: 1334222-712A Category: Transformers>Power Transformers Packaging: Bulk Type: Laminated Core Termination Style: Wire Leads Size / Dimension: 117.60mm L x 95.25mm W Height - Seated (Max): 114.30mm Standard Package: 1 Mounting: Chassis Mount Power - Max: 130VA Weight: 8.8 lbs (4 kg) Voltage - Primary: 117V, 234V Current - Output (Max): 215mA Voltage - Secondary (Full Load): 850V Primary Winding(s): Single Secondary Winding(s): Single Center Tap: Yes ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.31.4065 Other Part Number: 712AHM,712AHM-ND,HM5 162 RoHS Status: ROHS3 Compliant

Manufacturer: Hammond Manufacturing
Win Source Part Number: 1334222-712A
Category: Transformers>Power Transformers
Packaging: Bulk
Type: Laminated Core
Termination Style: Wire Leads
Size / Dimension: 117.60mm L x 95.25mm W
Height - Seated (Max): 114.30mm
Standard Package: 1
Mounting: Chassis Mount
Power - Max: 130VA
Weight: 8.8 lbs (4 kg)
Voltage - Primary: 117V, 234V
Current - Output (Max): 215mA
Voltage - Secondary (Full Load): 850V
Primary Winding(s): Single
Secondary Winding(s): Single
Center Tap: Yes
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.31.4065
Other Part Number: 712AHM,712AHM-ND,HM5162
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
712A
Transformers - Power Transformers 712A
PWR XFMR LAMINATED 130VA CHAS MT

PWR XFMR LAMINATED 130VA CHAS MT

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Power Transformers
Product Number 712A 712A 1334222-712A 712A
Product Name Transformers - Classic Transformers Transformers Transformers - Power Transformers Transformers - Power Transformers
Category Signal Signal Signal
Other Transformer Types / Applications Electronics
Standards RoHS
Input Voltage 117 to 234 volts
Power Rating (VA) 293 VA 130 VA
Unlock Full Specs
to access all available technical data