Features
PWR XFMR LAMINATED 345VA CHAS MT
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transformers | Transformers | Power Transformers |
| Product Number | 724 | 724 | 724 |
| Product Name | Transformers - Classic Transformers | Transformers | Transformers - Power Transformers |
| Category | Signal | Signal | |
| Other Transformer Types / Applications | Electronics | ||
| Standards | RoHS | ||
| Input Voltage | 115 volts | 115 volts | |
| Power Rating (VA) | 345 VA | 345 VA | 345 VA |