Features
Manufacturer: Hammond Manufacturing
Win Source Part Number: 764673-710
Series: 700
Type: Laminated Core
Termination Style: Wire Leads
Mounting: Chassis Mount
Power - Max: 110 VA
Weight: 7.2 lbs (3.3kg)
Voltage - Primary: 115V
Voltage - Secondary (Full Load): 750V
Primary Winding(s): Single
Secondary Winding(s): Single
Center Tap: Yes
Categories: Transformers
Dimension: 95.25mm L x 104.90mm W
Current - Output (Maximum): 147mA
Height - Seated (Maximum): 114.30mm
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
PWR XFMR LAMINATED 110VA CHAS MT
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Power Transformers |
| Product Number | 710 | 710 | 764673-710 | 710 |
| Product Name | Transformers - Classic Transformers | Transformers | Power Transformers - 710 | Transformers - Power Transformers |
| Category | Signal | Signal | Signal | |
| Other Transformer Types / Applications | Electronics | |||
| Standards | RoHS | |||
| Input Voltage | 115 volts | 115 volts | ||
| Power Rating (VA) | 259 VA | 110 VA | 110 VA |