Hammond Manufacturing Company Inc. Transformers - Classic Transformers 722

Description
Features Two versions available: Primary 115 VAC, 50/60 Hz. or Primary 117/234 VAC, 50/60 Hz. At 2,000 VAC and above, secondary leads are through rubber bushings (figure B). Units can be run full wave bridge or full wave C.T. V.A. is a C.C.S. rating Current ratings are CCS (Continuous Commercial Service) & ICAS ratings (Intermittent Commercial or Amateur Service). Enclosed, 4 hole chassis mount. Minimum 6" long leads. Class A insulation (105 degrees C). Hi-Pot test at a minimum of twice secondary voltage Conservative designs - CSA certified (209651). For other H.V. combinations check out our Peter W. Dahl series as well. Notes: VA rating specified is CCS (Continuous Commercial Service) ICAS ratings (Intermittent Commercial or Amateur Service) 115VAC only models - Input Black & Black Dual Primary (117/230VAC) models - 117VAC input: connect Blue to Black and Brown to White. 234VAC input: connect Brown to Black - input is Blue & White
Request a Quote
Description
Features Two versions available: Primary 115 VAC, 50/60 Hz. or Primary 117/234 VAC, 50/60 Hz. At 2,000 VAC and above, secondary leads are through rubber bushings (figure B). Units can be run full wave bridge or full wave C.T. V.A. is a C.C.S. rating Current ratings are CCS (Continuous Commercial Service) & ICAS ratings (Intermittent Commercial or Amateur Service). Enclosed, 4 hole chassis mount. Minimum 6" long leads. Class A insulation (105 degrees C). Hi-Pot test at a minimum of twice secondary voltage Conservative designs - CSA certified (209651). For other H.V. combinations check out our Peter W. Dahl series as well. Notes: VA rating specified is CCS (Continuous Commercial Service) ICAS ratings (Intermittent Commercial or Amateur Service) 115VAC only models - Input Black & Black Dual Primary (117/230VAC) models - 117VAC input: connect Blue to Black and Brown to White. 234VAC input: connect Brown to Black - input is Blue & White
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transformers - Classic Transformers - 722 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Classic Transformers
722
Transformers - Classic Transformers 722
Features Two versions available: Primary 115 VAC, 50/60 Hz. or Primary 117/234 VAC, 50/60 Hz. At 2,000 VAC and above, secondary leads are through rubber bushings (figure B). Units can be run full wave bridge or full wave C.T. V.A. is a C.C.S. rating Current ratings are CCS (Continuous Commercial Service) & ICAS ratings (Intermittent Commercial or Amateur Service). Enclosed, 4 hole chassis mount. Minimum 6" long leads. Class A insulation (105 degrees C). Hi-Pot test at a minimum of twice secondary voltage Conservative designs - CSA certified (209651). For other H.V. combinations check out our Peter W. Dahl series as well. Notes: VA rating specified is CCS (Continuous Commercial Service) ICAS ratings (Intermittent Commercial or Amateur Service) 115VAC only models - Input Black & Black Dual Primary (117/230VAC) models - 117VAC input: connect Blue to Black and Brown to White. 234VAC input: connect Brown to Black - input is Blue & White

Features

  • Two versions available:
    • Primary 115 VAC, 50/60 Hz. or
    • Primary 117/234 VAC, 50/60 Hz.
  • At 2,000 VAC and above, secondary leads are through rubber bushings (figure B).
  • Units can be run full wave bridge or full wave C.T.
  • V.A. is a C.C.S. rating
  • Current ratings are CCS (Continuous Commercial Service) & ICAS ratings (Intermittent Commercial or Amateur Service).
  • Enclosed, 4 hole chassis mount.
  • Minimum 6" long leads.
  • Class A insulation (105 degrees C).
  • Hi-Pot test at a minimum of twice secondary voltage
  • Conservative designs - CSA certified (209651).
  • For other H.V. combinations check out our Peter W. Dahl series as well.
  • Notes:
    • VA rating specified is CCS (Continuous Commercial Service)
    • ICAS ratings (Intermittent Commercial or Amateur Service)
    • 115VAC only models - Input Black & Black
    • Dual Primary (117/230VAC) models - 117VAC input: connect Blue to Black and Brown to White.
    • 234VAC input: connect Brown to Black - input is Blue & White
Supplier's Site
Transformers - 722 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
722
Transformers 722
115V 50/60Hz 1250VCT 625VA

115V 50/60Hz 1250VCT 625VA

Buy Now
Futian, China
Transformers - Power Transformers
722
Transformers - Power Transformers 722
PWR XFMR LAMINATED 625VA CHAS MT

PWR XFMR LAMINATED 625VA CHAS MT

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Power Transformers
Product Number 722 722 722
Product Name Transformers - Classic Transformers Transformers Transformers - Power Transformers
Category Signal Signal
Other Transformer Types / Applications Electronics
Standards RoHS
Input Voltage 115 volts 1250 volts
Unlock Full Specs
to access all available technical data