Features
Fender Bandmaster* and Bandmaster Reverb*, 40 Watts
Physically, parts were designed to look similar to original factory units (where possible).
Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone".
See drawing for specifications and size.
Do you know of any models we don't list? If so please contact us for information. We do have a great deal available when you help us add any missing antique tube amp transformer or choke for Fender.
Contact us at Guitar@hammfg.com
DISCLAMER: *Hammond Mfg. is not affiliated with Fender Musical Instruments Corp. Amplifier model names are trademarks of the Amplifier companies and are just listed here for reference purpose only.
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Power Transformer Domestic 120V, 60 Hz.
Part No. - 290EX Used in Bandmaster* 6G7*, 6G7-A*, AA763*, AB763*, AC568*, AD1269, Blonde, Blackface, Silverface
Fender No: 125P7D, 022814, 67233 Core: Bobbin
Power Transformer Domestic/Export 120/210/230/240V, 50/60 Hz.
Part No. - 290EEX Used in Bandmaster* 6G7*, 6G7-A*, AA763*, AB763*, AC568*, AD1269, Blonde, Blackface, Silverface
Fender No: 125P7D, 022814, 67233 Core: Bobbin
Power Transformer Domestic 120V, 60 Hz.
Part No. - 290D2X Used in Bandmaster* Tweed*
Used in Bandmaster Reverb* Blackface*, AA763*, AA768*, AA270*, Silverface*, AA1069*
Fender* No: 8087, 125P5DX, 125P5D, 022798, 022806 Core: Paper
Power Transformer Domestic/Export 120/210/220/230/240V
, 50/60 Hz.
Part No. - 290D2EX Used in Bandmaster* Tweed*
Used in Bandmaster Reverb* Blackface*, AA763*, AA768*, AA270*, Silverface*, AA1069*
Fender* No: 8087, 125P5DX, 125P5D, 022798, 022806 Core: Paper
Output Transformer - 4 Ohm
Part No. - 1750J Used in Bandmaster* chassis: Blonde*, 6G7-A*, Blackface*, AA763*, AB763*, Silverface*, AC568*, AD1269*, Blackface Reverb*, Reverb AA763*, Silverface Reverb*, Reverb AA1069*, Reverb AA270*
Fender* No: 022848, 125A6A, 125A7A Core: Bobbin
Output Transformer - 4, 8, 16 Ohm
Part No. - 1760J Used in Bandmaster* chassis: Blonde*, 6G7-A*, Blackface*, AA763*, AB763*, Silverface*, AC568*, AD1269*, Blackface Reverb*, Reverb AA763*, Silverface Reverb*, Reverb AA1069*, Reverb AA270*
Fender* No: 022848, 125A6A, 125A7A Core: Bobbin
Output Transformer - 2.67,4, 8 Ohm
Part No. - 1760JB Used in Bandmaster Tweed* chassis: Tweed*
Fender* No: 045216,1846, 1848 Core: Bobbin
Choke - 4H @ 90 mA DC
Part No. - 194B Used in Bandmaster* chassis: AA763, AC568, AD1269, 6G7-A, AA1069, Reverb AA768, Reverb AA270
Fender* No: 022699, 125C1A, 036468
Features
- Fender Bandmaster* and Bandmaster Reverb*, 40 Watts
- Physically, parts were designed to look similar to original factory units (where possible).
- Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone".
- See drawing for specifications and size.
- Do you know of any models we don't list? If so please contact us for information. We do have a great deal available when you help us add any missing antique tube amp transformer or choke for Fender.
- Contact us at Guitar@hammfg.com
- DISCLAMER: *Hammond Mfg. is not affiliated with Fender Musical Instruments Corp. Amplifier model names are trademarks of the Amplifier companies and are just listed here for reference purpose only.
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Power Transformer Domestic 120V, 60 Hz.
Part No. - 290EX
Used in Bandmaster* 6G7*, 6G7-A*, AA763*, AB763*, AC568*, AD1269, Blonde, Blackface, Silverface
Fender No: 125P7D, 022814, 67233
Core: Bobbin
Power Transformer Domestic/Export 120/210/230/240V, 50/60 Hz.
Part No. - 290EEX
Used in Bandmaster* 6G7*, 6G7-A*, AA763*, AB763*, AC568*, AD1269, Blonde, Blackface, Silverface
Fender No: 125P7D, 022814, 67233
Core: Bobbin
Power Transformer Domestic 120V, 60 Hz.
Part No. - 290D2X
Used in Bandmaster* Tweed*
Used in Bandmaster Reverb* Blackface*, AA763*, AA768*, AA270*, Silverface*, AA1069*
Fender* No: 8087, 125P5DX, 125P5D, 022798, 022806
Core: Paper
Power Transformer Domestic/Export 120/210/220/230/240V, 50/60 Hz.
Part No. - 290D2EX
Used in Bandmaster* Tweed*
Used in Bandmaster Reverb* Blackface*, AA763*, AA768*, AA270*, Silverface*, AA1069*
Fender* No: 8087, 125P5DX, 125P5D, 022798, 022806
Core: Paper
Output Transformer - 4 Ohm
Part No. - 1750J
Used in Bandmaster* chassis: Blonde*, 6G7-A*, Blackface*, AA763*, AB763*, Silverface*, AC568*, AD1269*, Blackface Reverb*, Reverb AA763*, Silverface Reverb*, Reverb AA1069*, Reverb AA270*
Fender* No: 022848, 125A6A, 125A7A
Core: Bobbin
Output Transformer - 4, 8, 16 Ohm
Part No. - 1760J
Used in Bandmaster* chassis: Blonde*, 6G7-A*, Blackface*, AA763*, AB763*, Silverface*, AC568*, AD1269*, Blackface Reverb*, Reverb AA763*, Silverface Reverb*, Reverb AA1069*, Reverb AA270*
Fender* No: 022848, 125A6A, 125A7A
Core: Bobbin
Output Transformer - 2.67,4, 8 Ohm
Part No. - 1760JB
Used in Bandmaster Tweed* chassis: Tweed*
Fender* No: 045216,1846, 1848
Core: Bobbin
Choke - 4H @ 90 mA DC
Part No. - 194B
Used in Bandmaster* chassis: AA763, AC568, AD1269, 6G7-A, AA1069, Reverb AA768, Reverb AA270
Fender* No: 022699, 125C1A, 036468