Reid Supply Quick Realease Pins IC-DPTH05

Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . T-Handle Detent Pin offers a convenient way to adjust or remove accessories on equipment. The easy to grasp know allows for a comfortable grip for rapid release, and a chamfered tip assists in quickly locating hole. The pin is made from Low Carbon Steel (Grade 2) with Clear Zinc Plating. The knob is made from Polypropylene (PP).
Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . T-Handle Detent Pin offers a convenient way to adjust or remove accessories on equipment. The easy to grasp know allows for a comfortable grip for rapid release, and a chamfered tip assists in quickly locating hole. The pin is made from Low Carbon Steel (Grade 2) with Clear Zinc Plating. The knob is made from Polypropylene (PP).

Suppliers

Company
Product
Description
Supplier Links
Quick Realease Pins - IC-DPTH05 - Reid Supply
Norton Shores, MI, United States
Quick Realease Pins
IC-DPTH05
Quick Realease Pins IC-DPTH05
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . T-Handle Detent Pin offers a convenient way to adjust or remove accessories on equipment. The easy to grasp know allows for a comfortable grip for rapid release, and a chamfered tip assists in quickly locating hole. The pin is made from Low Carbon Steel (Grade 2) with Clear Zinc Plating. The knob is made from Polypropylene (PP).

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin.


. T-Handle Detent Pin offers a convenient way to adjust or remove accessories on equipment. The easy to grasp know allows for a comfortable grip for rapid release, and a chamfered tip assists in quickly locating hole. The pin is made from Low Carbon Steel (Grade 2) with Clear Zinc Plating. The knob is made from Polypropylene (PP).

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number IC-DPTH05
Product Name Quick Realease Pins
Nominal Diameter 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Expander System-Stepped Pin -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 2.76 to 15.75 inch (70 to 400 mm)
View Details
Dowel Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type StraightDowel (optional feature); OversizeDowel (optional feature)
Design Units English
Nominal Diameter 0.0625 to 1 inch (1.59 to 25.4 mm)
View Details
Split Pins - 2451532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Mild Steel
View Details
0.0627
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0627 inch (1.59 mm)
Length 0.3750 inch (9.52 mm)
View Details