Reid Supply Quick Release Pins, Grip Length=54 mm | 2.125 in, Pin Diameter=9.5 mm | 0.375 in IC-DPTHL20

Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . T-Handle Detent Pin with a lanyard offers a convenient way to adjust or remove accessories on equipment. The easy to grasp know allows for a comfortable grip, for rapid release. The pin is made from Low Carbon Steel (Grade 2) with Clear Zinc Plating. The knob is made from Polypropylene (PP). Equipped with a flexible expandable coiled lanyard for loss prevention. The 'at rest' lanyard length is 6.000 inches.
Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . T-Handle Detent Pin with a lanyard offers a convenient way to adjust or remove accessories on equipment. The easy to grasp know allows for a comfortable grip, for rapid release. The pin is made from Low Carbon Steel (Grade 2) with Clear Zinc Plating. The knob is made from Polypropylene (PP). Equipped with a flexible expandable coiled lanyard for loss prevention. The 'at rest' lanyard length is 6.000 inches.

Suppliers

Company
Product
Description
Supplier Links
Quick Release Pins, Grip Length=54 mm | 2.125 in, Pin Diameter=9.5 mm | 0.375 in - IC-DPTHL20 - Reid Supply
Norton Shores, MI, United States
Quick Release Pins, Grip Length=54 mm | 2.125 in, Pin Diameter=9.5 mm | 0.375 in
IC-DPTHL20
Quick Release Pins, Grip Length=54 mm | 2.125 in, Pin Diameter=9.5 mm | 0.375 in IC-DPTHL20
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . T-Handle Detent Pin with a lanyard offers a convenient way to adjust or remove accessories on equipment. The easy to grasp know allows for a comfortable grip, for rapid release. The pin is made from Low Carbon Steel (Grade 2) with Clear Zinc Plating. The knob is made from Polypropylene (PP). Equipped with a flexible expandable coiled lanyard for loss prevention. The 'at rest' lanyard length is 6.000 inches.

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin.


. T-Handle Detent Pin with a lanyard offers a convenient way to adjust or remove accessories on equipment. The easy to grasp know allows for a comfortable grip, for rapid release. The pin is made from Low Carbon Steel (Grade 2) with Clear Zinc Plating. The knob is made from Polypropylene (PP). Equipped with a flexible expandable coiled lanyard for loss prevention. The 'at rest' lanyard length is 6.000 inches.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number IC-DPTHL20
Product Name Quick Release Pins, Grip Length=54 mm | 2.125 in, Pin Diameter=9.5 mm | 0.375 in
Pin Type QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

Expander System-Nut and Washers -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 0.5906 to 3.94 inch (15 to 100 mm)
View Details
Cotter Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type Cotter Pin, Extended / Hammerlock
Design Units English
Nominal Diameter 0.0625 to 0.5000 inch (1.59 to 12.7 mm)
View Details
Split Pins - 2451513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.2500 inch (6.35 mm)
Material Mild Steel
View Details
0.099
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5620 inch (14.27 mm)
Material HardenedSteel
View Details