Reid Supply Push Button Pin CPB-085

Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A in material 300 Stainless Steel with a handle material of Aluminium, Nominal Pin Diameter of 3/8 in
Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A in material 300 Stainless Steel with a handle material of Aluminium, Nominal Pin Diameter of 3/8 in

Suppliers

Company
Product
Description
Supplier Links
Push Button Pin - CPB-085 - Reid Supply
Norton Shores, MI, United States
Push Button Pin
CPB-085
Push Button Pin CPB-085
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A in material 300 Stainless Steel with a handle material of Aluminium, Nominal Pin Diameter of 3/8 in

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin.


. N/A in material 300 Stainless Steel with a handle material of Aluminium, Nominal Pin Diameter of 3/8 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number CPB-085
Product Name Push Button Pin
Pin Type QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

Expander System-Nut and Washers -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 0.5906 to 3.94 inch (15 to 100 mm)
View Details
Dowel Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type StraightDowel (optional feature); OversizeDowel (optional feature)
Design Units English
Nominal Diameter 0.0625 to 1 inch (1.59 to 25.4 mm)
View Details
Split Pins - 270158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 2 inch (50.8 mm)
Material Steel
View Details
0.094
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type NonthreadedTaper
Nominal Diameter 0.0940 inch (2.39 mm)
Length 0.6250 inch (15.87 mm)
View Details