Reid Supply Push Button Pin CPB-002

Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A in material 300 Stainless Steel with a handle material of Aluminium, Nominal Pin Diameter of 3/16 in
Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A in material 300 Stainless Steel with a handle material of Aluminium, Nominal Pin Diameter of 3/16 in

Suppliers

Company
Product
Description
Supplier Links
Push Button Pin - CPB-002 - Reid Supply
Norton Shores, MI, United States
Push Button Pin
CPB-002
Push Button Pin CPB-002
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A in material 300 Stainless Steel with a handle material of Aluminium, Nominal Pin Diameter of 3/16 in

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin.


. N/A in material 300 Stainless Steel with a handle material of Aluminium, Nominal Pin Diameter of 3/16 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number CPB-002
Product Name Push Button Pin
Pin Type QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

6 and 8 in. Size Safety Pin (Type B)|Master File - SLB-SP600 - Kuriyama of America, Inc.
Specs
Pin Type Safety
Design Units English
Length 6 to 8 inch (152 to 203 mm)
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FHA-223-10 - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.2230 inch (5.66 mm)
View Details
2 suppliers
0.1564
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1564 inch (3.97 mm)
Length 0.8750 inch (22.22 mm)
View Details