Reid Supply Quick Release Pins, Grip Length=63.5 mm | 2.500 in, IC-QRPB60

Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . Button Locking Pins are a secure method of making adjustments on equipment. The ring allows for easy attachment of an optional wire lanyard. Ball detents will not collapse in without pushing of the button. The Pin is made from Stainless Steel, while the Handle and Button are made by Aluminum.
Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . Button Locking Pins are a secure method of making adjustments on equipment. The ring allows for easy attachment of an optional wire lanyard. Ball detents will not collapse in without pushing of the button. The Pin is made from Stainless Steel, while the Handle and Button are made by Aluminum.

Suppliers

Company
Product
Description
Supplier Links
Quick Release Pins, Grip Length=63.5 mm | 2.500 in, - IC-QRPB60 - Reid Supply
Norton Shores, MI, United States
Quick Release Pins, Grip Length=63.5 mm | 2.500 in,
IC-QRPB60
Quick Release Pins, Grip Length=63.5 mm | 2.500 in, IC-QRPB60
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . Button Locking Pins are a secure method of making adjustments on equipment. The ring allows for easy attachment of an optional wire lanyard. Ball detents will not collapse in without pushing of the button. The Pin is made from Stainless Steel, while the Handle and Button are made by Aluminum.

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin.


. Button Locking Pins are a secure method of making adjustments on equipment. The ring allows for easy attachment of an optional wire lanyard. Ball detents will not collapse in without pushing of the button. The Pin is made from Stainless Steel, while the Handle and Button are made by Aluminum.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number IC-QRPB60
Product Name Quick Release Pins, Grip Length=63.5 mm | 2.500 in,
Pin Type QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

Spring Alignment Dowels - Series SD200 - Metric - SPIROL
Specs
Pin Type StraightDowel; Spring Alignment Bushing
Bulk/Assorted Package Bulk
Design Units Metric
View Details
Spiral Groove Alloy Steel Pull Dowels - 31818 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel; SpiralGroove
Design Units English
Length 1.25 inch (31.75 mm)
View Details
Expander System-Flat Head Fastener -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 1.57 to 6.3 inch (40 to 160 mm)
View Details
L-handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease; L-Pin
Design Units English; Metric
Nominal Diameter 0.1875 to 0.7500 inch (4.76 to 19.05 mm)
View Details