Reid Supply Quick Release Pins, Grip Length=37.3 mm | 1.469 in, Pin Diameter=11.1 mm | 0.437 in ICLP-20

Description
These wire lock pins have a pin and cotter in one assembly. The wire loop is pulled over the pin end to lock it in place or remove it. Eliminates cotter pin loss. Headed shank formed of carbon steel. Retainer wire formed of MB spring wire. Zinc plated.Self-locking ring snaps down to hold them securely in place. Easy grip ring for quick removal. Pin is carbon steel, heat-treated to Rockwell RA 50-60. Ring is hot drawn spring steel with hardness of RC 47-48. Zinc plated. . Lynch Pins are a convenient way to adjust or remove accessories on equipment allowing for fast and rapid removal. A self-locking ring snaps into place to securely hold the assembly. The Pin is forged from Low Carbon Steel (Grade 2) for maximum strength. The Zinc plating features yellow dichromate for corrosion resistance.
Description
These wire lock pins have a pin and cotter in one assembly. The wire loop is pulled over the pin end to lock it in place or remove it. Eliminates cotter pin loss. Headed shank formed of carbon steel. Retainer wire formed of MB spring wire. Zinc plated.Self-locking ring snaps down to hold them securely in place. Easy grip ring for quick removal. Pin is carbon steel, heat-treated to Rockwell RA 50-60. Ring is hot drawn spring steel with hardness of RC 47-48. Zinc plated. . Lynch Pins are a convenient way to adjust or remove accessories on equipment allowing for fast and rapid removal. A self-locking ring snaps into place to securely hold the assembly. The Pin is forged from Low Carbon Steel (Grade 2) for maximum strength. The Zinc plating features yellow dichromate for corrosion resistance.

Suppliers

Company
Product
Description
Supplier Links
Quick Release Pins, Grip Length=37.3 mm | 1.469 in, Pin Diameter=11.1 mm | 0.437 in - ICLP-20 - Reid Supply
Norton Shores, MI, United States
Quick Release Pins, Grip Length=37.3 mm | 1.469 in, Pin Diameter=11.1 mm | 0.437 in
ICLP-20
Quick Release Pins, Grip Length=37.3 mm | 1.469 in, Pin Diameter=11.1 mm | 0.437 in ICLP-20
These wire lock pins have a pin and cotter in one assembly. The wire loop is pulled over the pin end to lock it in place or remove it. Eliminates cotter pin loss. Headed shank formed of carbon steel. Retainer wire formed of MB spring wire. Zinc plated.Self-locking ring snaps down to hold them securely in place. Easy grip ring for quick removal. Pin is carbon steel, heat-treated to Rockwell RA 50-60. Ring is hot drawn spring steel with hardness of RC 47-48. Zinc plated. . Lynch Pins are a convenient way to adjust or remove accessories on equipment allowing for fast and rapid removal. A self-locking ring snaps into place to securely hold the assembly. The Pin is forged from Low Carbon Steel (Grade 2) for maximum strength. The Zinc plating features yellow dichromate for corrosion resistance.

These wire lock pins have a pin and cotter in one assembly. The wire loop is pulled over the pin end to lock it in place or remove it. Eliminates cotter pin loss. Headed shank formed of carbon steel. Retainer wire formed of MB spring wire. Zinc plated.Self-locking ring snaps down to hold them securely in place. Easy grip ring for quick removal. Pin is carbon steel, heat-treated to Rockwell RA 50-60. Ring is hot drawn spring steel with hardness of RC 47-48. Zinc plated.


. Lynch Pins are a convenient way to adjust or remove accessories on equipment allowing for fast and rapid removal. A self-locking ring snaps into place to securely hold the assembly. The Pin is forged from Low Carbon Steel (Grade 2) for maximum strength. The Zinc plating features yellow dichromate for corrosion resistance.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number ICLP-20
Product Name Quick Release Pins, Grip Length=37.3 mm | 1.469 in, Pin Diameter=11.1 mm | 0.437 in
Pin Type QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

Expander System-Stepped Pin -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 2.76 to 15.75 inch (70 to 400 mm)
View Details
Custom Dowel Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type StraightDowel (optional feature); OversizeDowel (optional feature)
Design Units English; Metric
View Details
Split Pins - 2451532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Mild Steel
View Details
0.0627
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0627 inch (1.59 mm)
Length 0.6250 inch (15.87 mm)
Material HardenedSteel
View Details