Actek Manufacturing & Engineering Locating Pin BND-145

Description
Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide clearance with less contact to prevent binding during loading and unloading. These can be used in many different applications including clamping tables, fixture plates, v-blocks and other common shop tools. The most common types of fixture locating pins are: threaded locating pins, diamond locating pins, with bullet nose and pin liners. . BND-145
Description
Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide clearance with less contact to prevent binding during loading and unloading. These can be used in many different applications including clamping tables, fixture plates, v-blocks and other common shop tools. The most common types of fixture locating pins are: threaded locating pins, diamond locating pins, with bullet nose and pin liners. . BND-145

Suppliers

Company
Product
Description
Supplier Links
Locating Pin - BND-145 - Reid Supply
Norton Shores, MI, United States
Locating Pin
BND-145
Locating Pin BND-145
Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide clearance with less contact to prevent binding during loading and unloading. These can be used in many different applications including clamping tables, fixture plates, v-blocks and other common shop tools. The most common types of fixture locating pins are: threaded locating pins, diamond locating pins, with bullet nose and pin liners. . BND-145

Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide clearance with less contact to prevent binding during loading and unloading. These can be used in many different applications including clamping tables, fixture plates, v-blocks and other common shop tools.
The most common types of fixture locating pins are: threaded locating pins, diamond locating pins, with bullet nose and pin liners.


. BND-145

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number BND-145
Product Name Locating Pin
Pin Type DiamondLocating
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Pin Holding Clamps - QCPCS - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 1.18 to 1.57 inch (30 to 40 mm)
View Details
T-handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease; T-Pin
Design Units English; Metric
Nominal Diameter 0.1875 to 0.7500 inch (4.76 to 19.05 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1250 inch (3.17 mm)
Length 1.12 inch (28.57 mm)
View Details
Uninsulated Shorting Pin- .250
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.2500 inch (6.35 mm)
Material Brass; Brass
View Details