Reid Supply Push Button Pin; Nominal Pin Diameter=7.9 mm | 5/16 in, Grip Length=12.7 mm | 0.50 in, Double Shear Strength=7250 lbs CPB-0505

Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A in material 300 Stainless Steel with a handle material of Aluminium, Nominal Pin Diameter of 5/16 in
Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A in material 300 Stainless Steel with a handle material of Aluminium, Nominal Pin Diameter of 5/16 in

Suppliers

Company
Product
Description
Supplier Links
Push Button Pin; Nominal Pin Diameter=7.9 mm | 5/16 in, Grip Length=12.7 mm | 0.50 in, Double Shear Strength=7250 lbs - CPB-0505 - Reid Supply
Norton Shores, MI, United States
Push Button Pin; Nominal Pin Diameter=7.9 mm | 5/16 in, Grip Length=12.7 mm | 0.50 in, Double Shear Strength=7250 lbs
CPB-0505
Push Button Pin; Nominal Pin Diameter=7.9 mm | 5/16 in, Grip Length=12.7 mm | 0.50 in, Double Shear Strength=7250 lbs CPB-0505
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A in material 300 Stainless Steel with a handle material of Aluminium, Nominal Pin Diameter of 5/16 in

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin.


. N/A in material 300 Stainless Steel with a handle material of Aluminium, Nominal Pin Diameter of 5/16 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number CPB-0505
Product Name Push Button Pin; Nominal Pin Diameter=7.9 mm | 5/16 in, Grip Length=12.7 mm | 0.50 in, Double Shear Strength=7250 lbs
Pin Type QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

Press-N-Lok™ Pins - Series BP100 - SPIROL
Specs
Pin Type Solid Pin
Bulk/Assorted Package Bulk
Design Units Metric
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FHA-167-20 - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1670 inch (4.24 mm)
View Details
2 suppliers
Copper PCB Push Pins with Compression Springs - F049-000005 - Rego Electronics Inc.
Specs
Pin Type CoiledSpring; PCB Push Pin
Design Units Metric
Nominal Diameter 0.1811 inch (4.6 mm)
View Details
3 in. Size Safety Pin (Type B)|Master File - SLB-SP300 - Kuriyama of America, Inc.
Specs
Pin Type Safety
Design Units English
Length 3 inch (76.2 mm)
View Details