Reid Supply Quick Release Pins, Grip Length=38.1 mm | 1.500 in, IC-QRPB70

Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . Button Locking Pins are a secure method of making adjustments on equipment. The ring allows for easy attachment of an optional wire lanyard. Ball detents will not collapse in without pushing of the button. The Pin is made from Stainless Steel, while the Handle and Button are made by Aluminum.
Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . Button Locking Pins are a secure method of making adjustments on equipment. The ring allows for easy attachment of an optional wire lanyard. Ball detents will not collapse in without pushing of the button. The Pin is made from Stainless Steel, while the Handle and Button are made by Aluminum.

Suppliers

Company
Product
Description
Supplier Links
Quick Release Pins, Grip Length=38.1 mm | 1.500 in, - IC-QRPB70 - Reid Supply
Norton Shores, MI, United States
Quick Release Pins, Grip Length=38.1 mm | 1.500 in,
IC-QRPB70
Quick Release Pins, Grip Length=38.1 mm | 1.500 in, IC-QRPB70
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . Button Locking Pins are a secure method of making adjustments on equipment. The ring allows for easy attachment of an optional wire lanyard. Ball detents will not collapse in without pushing of the button. The Pin is made from Stainless Steel, while the Handle and Button are made by Aluminum.

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin.


. Button Locking Pins are a secure method of making adjustments on equipment. The ring allows for easy attachment of an optional wire lanyard. Ball detents will not collapse in without pushing of the button. The Pin is made from Stainless Steel, while the Handle and Button are made by Aluminum.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number IC-QRPB70
Product Name Quick Release Pins, Grip Length=38.1 mm | 1.500 in,
Pin Type QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

Expander System-Bolt Fastener with Recessed Washer -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 1.5 to 6.3 inch (38 to 160 mm)
View Details
Custom Dowel Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type StraightDowel (optional feature); OversizeDowel (optional feature)
Design Units English; Metric
View Details
Split Pins - 2451508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6 inch (152 mm)
Material Mild Steel
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1250 inch (3.17 mm)
Length 0.5620 inch (14.27 mm)
View Details