Reid Supply Push Button Pin BLBS-150A

Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A in material Heat Treated Stainless Steel with a handle material of Aluminium, Nominal Pin Diameter of 1/2 in
Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A in material Heat Treated Stainless Steel with a handle material of Aluminium, Nominal Pin Diameter of 1/2 in

Suppliers

Company
Product
Description
Supplier Links
Push Button Pin - BLBS-150A - Reid Supply
Norton Shores, MI, United States
Push Button Pin
BLBS-150A
Push Button Pin BLBS-150A
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A in material Heat Treated Stainless Steel with a handle material of Aluminium, Nominal Pin Diameter of 1/2 in

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin.


. N/A in material Heat Treated Stainless Steel with a handle material of Aluminium, Nominal Pin Diameter of 1/2 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number BLBS-150A
Product Name Push Button Pin
Pin Type QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

Superflex Pins - Series 600 - Metric - SPIROL
Specs
Pin Type CoiledSpring
Bulk/Assorted Package Bulk
Design Units Metric
View Details
Split Pins - 270136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 1.5 inch (38.1 mm)
Material Steel
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FHS-106-14 - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1060 inch (2.69 mm)
View Details
2 suppliers
T-handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease; T-Pin
Design Units English; Metric
Nominal Diameter 0.1875 to 0.7500 inch (4.76 to 19.05 mm)
View Details