Reid Supply Quick Release Pins, Grip Length=76.2 mm | 3.000 in, Pin Diameter=6.4 mm | 0.250 in IC-DPT35

Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . Threaded Detent Pins made from Low Carbon Steel (Grade 2) with a Clear Zinc plating. They provide an economical and convenient way to adjust or remove accessories on equipment. The threaded end allows you to attach the pin to your choice of mating thread component, and the chamfered tip assists in quickly locating hole.
Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . Threaded Detent Pins made from Low Carbon Steel (Grade 2) with a Clear Zinc plating. They provide an economical and convenient way to adjust or remove accessories on equipment. The threaded end allows you to attach the pin to your choice of mating thread component, and the chamfered tip assists in quickly locating hole.

Suppliers

Company
Product
Description
Supplier Links
Quick Release Pins, Grip Length=76.2 mm | 3.000 in, Pin Diameter=6.4 mm | 0.250 in - IC-DPT35 - Reid Supply
Norton Shores, MI, United States
Quick Release Pins, Grip Length=76.2 mm | 3.000 in, Pin Diameter=6.4 mm | 0.250 in
IC-DPT35
Quick Release Pins, Grip Length=76.2 mm | 3.000 in, Pin Diameter=6.4 mm | 0.250 in IC-DPT35
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . Threaded Detent Pins made from Low Carbon Steel (Grade 2) with a Clear Zinc plating. They provide an economical and convenient way to adjust or remove accessories on equipment. The threaded end allows you to attach the pin to your choice of mating thread component, and the chamfered tip assists in quickly locating hole.

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin.


. Threaded Detent Pins made from Low Carbon Steel (Grade 2) with a Clear Zinc plating. They provide an economical and convenient way to adjust or remove accessories on equipment. The threaded end allows you to attach the pin to your choice of mating thread component, and the chamfered tip assists in quickly locating hole.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number IC-DPT35
Product Name Quick Release Pins, Grip Length=76.2 mm | 3.000 in, Pin Diameter=6.4 mm | 0.250 in
Pin Type QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

Expander System-Stepped Pin -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 2.76 to 15.75 inch (70 to 400 mm)
View Details
Cotter Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type Cotter Pin, Extended / Hammerlock
Design Units English
Nominal Diameter 0.0625 to 0.5000 inch (1.59 to 12.7 mm)
View Details
Split Pins - 270091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.7500 inch (19.05 mm)
Material Steel
View Details
0.099
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6250 inch (15.87 mm)
Material HardenedSteel
View Details