Reid Supply Push Button Pin BLBS-135A

Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A in material Heat Treated Stainless Steel with a handle material of Aluminium, Nominal Pin Diameter of 1/2 in
Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A in material Heat Treated Stainless Steel with a handle material of Aluminium, Nominal Pin Diameter of 1/2 in

Suppliers

Company
Product
Description
Supplier Links
Push Button Pin - BLBS-135A - Reid Supply
Norton Shores, MI, United States
Push Button Pin
BLBS-135A
Push Button Pin BLBS-135A
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A in material Heat Treated Stainless Steel with a handle material of Aluminium, Nominal Pin Diameter of 1/2 in

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin.


. N/A in material Heat Treated Stainless Steel with a handle material of Aluminium, Nominal Pin Diameter of 1/2 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number BLBS-135A
Product Name Push Button Pin
Pin Type QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

Expander System-Bolt Fastener with Washers -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 1.5 to 6.3 inch (38 to 160 mm)
View Details
Cotter Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type Cotter Pin, Extended / Hammerlock
Design Units English
Nominal Diameter 0.0625 to 0.5000 inch (1.59 to 12.7 mm)
View Details
Split Pins - 2451510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.2500 inch (6.35 mm)
Material Mild Steel
View Details
0.0938
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.0938 inch (2.38 mm)
Length 0.8750 inch (22.22 mm)
View Details