Reid Supply Quick Realease Pins IC-DPT55

Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . Threaded Detent Pins made from Low Carbon Steel (Grade 2) with a Clear Zinc plating. They provide an economical and convenient way to adjust or remove accessories on equipment. The threaded end allows you to attach the pin to your choice of mating thread component, and the chamfered tip assists in quickly locating hole.
Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . Threaded Detent Pins made from Low Carbon Steel (Grade 2) with a Clear Zinc plating. They provide an economical and convenient way to adjust or remove accessories on equipment. The threaded end allows you to attach the pin to your choice of mating thread component, and the chamfered tip assists in quickly locating hole.

Suppliers

Company
Product
Description
Supplier Links
Quick Realease Pins - IC-DPT55 - Reid Supply
Norton Shores, MI, United States
Quick Realease Pins
IC-DPT55
Quick Realease Pins IC-DPT55
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . Threaded Detent Pins made from Low Carbon Steel (Grade 2) with a Clear Zinc plating. They provide an economical and convenient way to adjust or remove accessories on equipment. The threaded end allows you to attach the pin to your choice of mating thread component, and the chamfered tip assists in quickly locating hole.

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin.


. Threaded Detent Pins made from Low Carbon Steel (Grade 2) with a Clear Zinc plating. They provide an economical and convenient way to adjust or remove accessories on equipment. The threaded end allows you to attach the pin to your choice of mating thread component, and the chamfered tip assists in quickly locating hole.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number IC-DPT55
Product Name Quick Realease Pins
Nominal Diameter 0.3120 inch (7.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Expander System-Bolt Fastener with Washers -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 1.5 to 6.3 inch (38 to 160 mm)
View Details
Dowel Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type StraightDowel (optional feature); OversizeDowel (optional feature)
Design Units English
Nominal Diameter 0.0625 to 1 inch (1.59 to 25.4 mm)
View Details
Spring Pins - 374042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1575 inch (4 mm)
Length 0.4724 to 1.57 inch (12 to 40 mm)
Material Steel
View Details
0.1875
Specs
Pin Type Roll
Nominal Diameter 0.1875 inch (4.76 mm)
Length 0.8120 inch (20.62 mm)
View Details