Reid Supply Quick Release Pin; Grip Length - 50.8 mm | 2.000 in, Pin Diameter - 9.5 mm | 0.375 in FPF-160

Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . Ball Handle without Shoulder Detent Pins. It has a 3/8 in Pin Diameter and a .426 in Ball Diameter. It is are made of zinc plated 1144 steel witha PP handle.
Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . Ball Handle without Shoulder Detent Pins. It has a 3/8 in Pin Diameter and a .426 in Ball Diameter. It is are made of zinc plated 1144 steel witha PP handle.

Suppliers

Company
Product
Description
Supplier Links
Quick Release Pin; Grip Length - 50.8 mm | 2.000 in, Pin Diameter - 9.5 mm | 0.375 in - FPF-160 - Reid Supply
Norton Shores, MI, United States
Quick Release Pin; Grip Length - 50.8 mm | 2.000 in, Pin Diameter - 9.5 mm | 0.375 in
FPF-160
Quick Release Pin; Grip Length - 50.8 mm | 2.000 in, Pin Diameter - 9.5 mm | 0.375 in FPF-160
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . Ball Handle without Shoulder Detent Pins. It has a 3/8 in Pin Diameter and a .426 in Ball Diameter. It is are made of zinc plated 1144 steel witha PP handle.

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin.


. Ball Handle without Shoulder Detent Pins. It has a 3/8 in Pin Diameter and a .426 in Ball Diameter. It is are made of zinc plated 1144 steel witha PP handle.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number FPF-160
Product Name Quick Release Pin; Grip Length - 50.8 mm | 2.000 in, Pin Diameter - 9.5 mm | 0.375 in
Pin Type QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

Expander System-Stepped Pin -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 2.76 to 15.75 inch (70 to 400 mm)
View Details
Dowel Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type StraightDowel (optional feature); OversizeDowel (optional feature)
Design Units English
Nominal Diameter 0.0625 to 1 inch (1.59 to 25.4 mm)
View Details
Split Pins - 270158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 2 inch (50.8 mm)
Material Steel
View Details
0.067
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3750 inch (9.52 mm)
Material HardenedSteel
View Details