Reid Supply Push Button Pin BLTS-065A

Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A are made of Stainless Steel with a material handle of Aluminium, with a Nominal Pin Diameter of 3/8 in
Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A are made of Stainless Steel with a material handle of Aluminium, with a Nominal Pin Diameter of 3/8 in

Suppliers

Company
Product
Description
Supplier Links
Push Button Pin - BLTS-065A - Reid Supply
Norton Shores, MI, United States
Push Button Pin
BLTS-065A
Push Button Pin BLTS-065A
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A are made of Stainless Steel with a material handle of Aluminium, with a Nominal Pin Diameter of 3/8 in

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin.


. N/A are made of Stainless Steel with a material handle of Aluminium, with a Nominal Pin Diameter of 3/8 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number BLTS-065A
Product Name Push Button Pin
Pin Type QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

Coiled Spring Pins - Standard Duty - Metric -  - SPIROL
Specs
Pin Type Coiled Spring Pins
Bulk/Assorted Package Bulk
Design Units Metric
View Details
Spring Pins - 374042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1575 inch (4 mm)
Length 0.4724 to 1.57 inch (12 to 40 mm)
Material Steel
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FHS-160-4 - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1600 inch (4.06 mm)
View Details
2 suppliers
D-ring Handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease
Design Units English; Metric
Nominal Diameter 0.1875 to 0.7500 inch (4.76 to 19.05 mm)
View Details