Reid Supply Quick Release Pins, Grip Length=25.4 mm | 1.000 in IC-QRP65

Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . Locking Pins with a Ring Handle provide a secure method of making adjustments on equipment. Ball detents will not collapse in without pushing of the button, whilst the ring allows for easy attachment of an optional wire lanyard. Made from Stainless Steel.
Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . Locking Pins with a Ring Handle provide a secure method of making adjustments on equipment. Ball detents will not collapse in without pushing of the button, whilst the ring allows for easy attachment of an optional wire lanyard. Made from Stainless Steel.

Suppliers

Company
Product
Description
Supplier Links
Quick Release Pins, Grip Length=25.4 mm | 1.000 in - IC-QRP65 - Reid Supply
Norton Shores, MI, United States
Quick Release Pins, Grip Length=25.4 mm | 1.000 in
IC-QRP65
Quick Release Pins, Grip Length=25.4 mm | 1.000 in IC-QRP65
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . Locking Pins with a Ring Handle provide a secure method of making adjustments on equipment. Ball detents will not collapse in without pushing of the button, whilst the ring allows for easy attachment of an optional wire lanyard. Made from Stainless Steel.

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin.


. Locking Pins with a Ring Handle provide a secure method of making adjustments on equipment. Ball detents will not collapse in without pushing of the button, whilst the ring allows for easy attachment of an optional wire lanyard. Made from Stainless Steel.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number IC-QRP65
Product Name Quick Release Pins, Grip Length=25.4 mm | 1.000 in
Pin Type QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

Compact Snap-In Clamping Pin - QCOWM-M - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.1969 to 0.2559 inch (5 to 6.5 mm)
View Details
Button Handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease
Design Units English; Metric
Nominal Diameter 0.1875 to 0.7500 inch (4.76 to 19.05 mm)
View Details
0.0939
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0940 inch (2.39 mm)
Length 0.4370 inch (11.1 mm)
View Details
.025
Specs
Material Phosphor Bronze
View Details