Reid Supply Quick Release Pin; Grip Length - 63.5 mm | 2.500 in, Pin Diameter - 6.4 mm | 0.250 in FPF-80

Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . Ball Handle without Shoulder Detent Pins. It has a 1/4 in Pin Diameter and a .286 in Ball Diameter. It is are made of zinc plated 1144 steel witha PP handle.
Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . Ball Handle without Shoulder Detent Pins. It has a 1/4 in Pin Diameter and a .286 in Ball Diameter. It is are made of zinc plated 1144 steel witha PP handle.

Suppliers

Company
Product
Description
Supplier Links
Quick Release Pin; Grip Length - 63.5 mm | 2.500 in, Pin Diameter - 6.4 mm | 0.250 in - FPF-80 - Reid Supply
Norton Shores, MI, United States
Quick Release Pin; Grip Length - 63.5 mm | 2.500 in, Pin Diameter - 6.4 mm | 0.250 in
FPF-80
Quick Release Pin; Grip Length - 63.5 mm | 2.500 in, Pin Diameter - 6.4 mm | 0.250 in FPF-80
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . Ball Handle without Shoulder Detent Pins. It has a 1/4 in Pin Diameter and a .286 in Ball Diameter. It is are made of zinc plated 1144 steel witha PP handle.

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin.


. Ball Handle without Shoulder Detent Pins. It has a 1/4 in Pin Diameter and a .286 in Ball Diameter. It is are made of zinc plated 1144 steel witha PP handle.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number FPF-80
Product Name Quick Release Pin; Grip Length - 63.5 mm | 2.500 in, Pin Diameter - 6.4 mm | 0.250 in
Pin Type QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

T-Handle Quick Release Pins with Standard 2 Loop Lanyard - 801020EE - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
Nominal Diameter 0.2500 inch (6.35 mm)
View Details
Split Pins - 2451513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.2500 inch (6.35 mm)
Material Mild Steel
View Details
Expander System-Bolt Fastener with Recessed Washer -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 1.5 to 6.3 inch (38 to 160 mm)
View Details