Ohmite Manufacturing Co. Chassis Mount Resistors TA2K0PH250RKE

Description
250 Ohms ±10% 2000W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
250 Ohms ±10% 2000W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TA2K0PH250RKE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TA2K0PH250RKE-ND
Chassis Mount Resistors TA2K0PH250RKE-ND
250 Ohms ±10% 2000W Thick Film Chassis Mount Resistor

250 Ohms ±10% 2000W Thick Film Chassis Mount Resistor

Buy Now Datasheet
RESISTOR; HEAT SINKABLE ; 250 OHMS; 2000WATT; TOL 10%; THICK FILM ON ALUMINA SUB - 70024750 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR; HEAT SINKABLE ; 250 OHMS; 2000WATT; TOL 10%; THICK FILM ON ALUMINA SUB
70024750
RESISTOR; HEAT SINKABLE ; 250 OHMS; 2000WATT; TOL 10%; THICK FILM ON ALUMINA SUB 70024750
The TAP series delivers 1000 W or 2000 W of continuous power when properly mounted to a liquid cooled heat sink (based on 85°C mounting plate temperature) Applications include power conditioning, power distribution, power conversion, and power control. Features High Energy Rating Low Inductance Resistor Element Electrically Isolated High Dielectric Strength Small Footprint Applications Power Semiconductor Balancing Motor Control Inrush Current Limiting

The TAP series delivers 1000 W or 2000 W of continuous power when properly mounted to a liquid cooled heat sink (based on 85°C mounting plate temperature) Applications include power conditioning, power distribution, power conversion, and power control.
Features

  • High Energy Rating
  • Low Inductance
  • Resistor Element Electrically
  • Isolated
  • High Dielectric Strength
  • Small Footprint
    Applications
  • Power Semiconductor Balancing
  • Motor Control
  • Inrush Current Limiting
Supplier's Site
Resistor, 250 Ohm, 2Kw, 10%; Resistance Ohmite - 13T0787 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 250 Ohm, 2Kw, 10%; Resistance Ohmite
13T0787
Resistor, 250 Ohm, 2Kw, 10%; Resistance Ohmite 13T0787
RESISTOR, 250 OHM, 2KW, 10%; Resistance:250ohm; Product Range:TAP2000 Series; Power Rating:2kW; Resistance Tolerance:± 10%; Voltage Rating:2kV; Resistor Technology:Thick Film; Temperature Coefficient:± 250ppm/°C; Product Width:76.2mmRoHS Compliant: Yes

RESISTOR, 250 OHM, 2KW, 10%; Resistance:250ohm; Product Range:TAP2000 Series; Power Rating:2kW; Resistance Tolerance:± 10%; Voltage Rating:2kV; Resistor Technology:Thick Film; Temperature Coefficient:± 250ppm/°C; Product Width:76.2mmRoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - TA2K0PH250RKE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TA2K0PH250RKE
Chassis Mount Resistors TA2K0PH250RKE
RES CHAS MNT 250 OHM 10% 2000W

RES CHAS MNT 250 OHM 10% 2000W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TA2K0PH250RKE-ND 70024750 13T0787 TA2K0PH250RKE
Product Name Chassis Mount Resistors RESISTOR; HEAT SINKABLE ; 250 OHMS; 2000WATT; TOL 10%; THICK FILM ON ALUMINA SUB Resistor, 250 Ohm, 2Kw, 10%; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Box Surface Mount Technology (SMT / SMD) #10-32 Threaded
Resistance Range 250 ohms 250 ohms 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details