Ohmite Manufacturing Co. Chassis Mount Resistors TA1K0PH25R0KE

Description
25 Ohms ±10% 1000W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
25 Ohms ±10% 1000W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TA1K0PH25R0KE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TA1K0PH25R0KE-ND
Chassis Mount Resistors TA1K0PH25R0KE-ND
25 Ohms ±10% 1000W Thick Film Chassis Mount Resistor

25 Ohms ±10% 1000W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TA1K0PH25R0KE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TA1K0PH25R0KE
Chassis Mount Resistors TA1K0PH25R0KE
RES CHAS MNT 25 OHM 10% 1000W

RES CHAS MNT 25 OHM 10% 1000W

Supplier's Site Datasheet
Resistor, Power, 25 Ohm, 1Kw, 10%; Resistance Ohmite - 64K6452 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 25 Ohm, 1Kw, 10%; Resistance Ohmite
64K6452
Resistor, Power, 25 Ohm, 1Kw, 10%; Resistance Ohmite 64K6452
RESISTOR, POWER, 25 OHM, 1KW, 10%; Resistance:25ohm; Product Range:TA Series; Power Rating:1kW; Resistance Tolerance:± 10%; Voltage Rating:2kV; Resistor Technology:Thick Film; Temperature Coefficient:± 250ppm/°C; Product Width:76.2mmRoHS Compliant: Yes

RESISTOR, POWER, 25 OHM, 1KW, 10%; Resistance:25ohm; Product Range:TA Series; Power Rating:1kW; Resistance Tolerance:± 10%; Voltage Rating:2kV; Resistor Technology:Thick Film; Temperature Coefficient:± 250ppm/°C; Product Width:76.2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TA1K0PH25R0KE-ND TA1K0PH25R0KE 64K6452
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, Power, 25 Ohm, 1Kw, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Box #10-32 Threaded
Resistance Range 25 ohms 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers