7.5 kOhms ±5% 3W Through Hole Resistor Radial Thick Film
RES 7.5K OHM 5% 3W POWERCHIP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TA203PA7K50JE-ND | TA203PA7K50JE |
| Product Name | Through Hole Resistors | Through Hole Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Radial | ThroughHole |