Ohmite Manufacturing Co. Through Hole Resistors TA310PA15R0JE

Description
15 Ohms ±5% 10W Through Hole Resistor Radial Thick Film
Request a Quote Datasheet
Description
15 Ohms ±5% 10W Through Hole Resistor Radial Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TA310PA15R0JE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TA310PA15R0JE-ND
Through Hole Resistors TA310PA15R0JE-ND
15 Ohms ±5% 10W Through Hole Resistor Radial Thick Film

15 Ohms ±5% 10W Through Hole Resistor Radial Thick Film

Buy Now Datasheet
Thick Film Resistor, 15 Ohm, 10W, 5%; Resistance Ohmite - 64K6693 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 15 Ohm, 10W, 5%; Resistance Ohmite
64K6693
Thick Film Resistor, 15 Ohm, 10W, 5%; Resistance Ohmite 64K6693
THICK FILM RESISTOR, 15 OHM, 10W, 5%; Resistance:15ohm; Product Range:TA Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: Yes

THICK FILM RESISTOR, 15 OHM, 10W, 5%; Resistance:15ohm; Product Range:TA Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TA310PA15R0JE-ND 64K6693
Product Name Through Hole Resistors Thick Film Resistor, 15 Ohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial Radial Leaded
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers