Ohmite Manufacturing Co. Thick Film Resistor TAP2000K50RE

Description
The Ohmite TAP2000 series offers 2000 watts of power dissipation when properly heatsinked. The design of the TAP series creates a constant pressure to the cooling plate of approximately 300 N for proper thermal flow. The TAP2000 is ideal for variable speed drives, power supplies, control devices, robotics, motor control and other power designs. Features 2,000 W operating power with proper heatsinking Non-Inductive design ROHS compliant High insulation & partial discharge performance Materials in accordance with UL 94 V-0
Request a Quote Datasheet
Description
The Ohmite TAP2000 series offers 2000 watts of power dissipation when properly heatsinked. The design of the TAP series creates a constant pressure to the cooling plate of approximately 300 N for proper thermal flow. The TAP2000 is ideal for variable speed drives, power supplies, control devices, robotics, motor control and other power designs. Features 2,000 W operating power with proper heatsinking Non-Inductive design ROHS compliant High insulation & partial discharge performance Materials in accordance with UL 94 V-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Thick Film Resistor
TAP2000K50RE
Thick Film Resistor TAP2000K50RE
The Ohmite TAP2000 series offers 2000 watts of power dissipation when properly heatsinked. The design of the TAP series creates a constant pressure to the cooling plate of approximately 300 N for proper thermal flow. The TAP2000 is ideal for variable speed drives, power supplies, control devices, robotics, motor control and other power designs. Features 2,000 W operating power with proper heatsinking Non-Inductive design ROHS compliant High insulation & partial discharge performance Materials in accordance with UL 94 V-0

The Ohmite TAP2000 series offers 2000 watts of power dissipation when properly heatsinked. The design of the TAP series creates a constant pressure to the cooling plate of approximately 300 N for proper thermal flow. The TAP2000 is ideal for variable speed drives, power supplies, control devices, robotics, motor control and other power designs.

Features

  • 2,000 W operating power with proper heatsinking
  • Non-Inductive design
  • ROHS compliant
  • High insulation & partial discharge performance
  • Materials in accordance with UL 94 V-0
Supplier's Site Datasheet
Chassis Mount Resistors - TAP2000K50RE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TAP2000K50RE-ND
Chassis Mount Resistors TAP2000K50RE-ND
50 Ohms ±10% 2000W Thick Film Chassis Mount Resistor

50 Ohms ±10% 2000W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Res, 50R, 2Kw, Screw, Thick Film; Resistance Ohmite - 99AC8572 - Newark, An Avnet Company
Chicago, IL, United States
Res, 50R, 2Kw, Screw, Thick Film; Resistance Ohmite
99AC8572
Res, 50R, 2Kw, Screw, Thick Film; Resistance Ohmite 99AC8572
RES, 50R, 2KW, SCREW, THICK FILM; Resistance:50ohm; Product Range:TAP2000 Series; Power Rating:2kW; Resistance Tolerance:± 10%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C; Qualification:- RoHS Compliant: Yes

RES, 50R, 2KW, SCREW, THICK FILM; Resistance:50ohm; Product Range:TAP2000 Series; Power Rating:2kW; Resistance Tolerance:± 10%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TAP2000K50RE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TAP2000K50RE
Chassis Mount Resistors TAP2000K50RE
2000 WATT HEAT SINKABLE PLANAR R

2000 WATT HEAT SINKABLE PLANAR R

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TAP2000K50RE TAP2000K50RE-ND 99AC8572 TAP2000K50RE
Product Name Thick Film Resistor Chassis Mount Resistors Res, 50R, 2Kw, Screw, Thick Film; Resistance Ohmite Chassis Mount Resistors
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Planar Box Screw Terminals M5 Threaded
Resistance Range 50 ohms 50 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient ? to 150 ±ppm/°C 150 ±ppm/°C 150 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details