Win Source Part Number: 959765-SM204032002JE
Category: Resistors>Through Hole Resistors
Series: Slim-Mox
Features: High Voltage, Non-Inductive
Package: Bulk
Height - Seated (Max): 0.590" (14.99mm)
Standard Package: 100
Tolerance: ±5%
Temperature Coefficient: 50ppm/°C
Power (Watts): 2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 20 kOhms
Package / Case: Radial
Supplier Device Package: Radial
Temperature Range - Operating: -55°C ~ 110°C
Dimension: 1.080" L x 0.100" W (27.43mm x 2.54mm)
Alternative Parts (Cross-Reference): 1-1623775-1; SM102032002JE; SM102032002J; RS00520K00JB12; RS00520K00JS73; CW02C19K00JB1214; MOX400221005J;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Ohmite
Other Names: SM204032002JE-ND,SM2
20 kOhms ±5% 2W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
RES 20K OHM 2W 5% RADIAL Product overview: SM204032002JE from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SM204032002JE can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 959765-SM204032002JE | SM204JE-20K-ND | 53-SM204032002JE |
| Product Name | Resistors - Through Hole Resistors | Through Hole Resistors | 2W Resistor |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 20000 ohms | 20000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |
| Power Rating | 2 watts | 2 watts |