2.5 Ohms ±10% 2000W Thick Film Chassis Mount Resistor
The TAP series delivers 1000 W or 2000 W of continuous power when properly mounted to a liquid cooled heat sink (based on 85°C mounting plate temperature) Applications include power conditioning, power distribution, power conversion, and power control.
Features
RES CHAS MNT 2.5 OHM 10% 2000W
RESISTOR, 2.5 OHM, 2KW, 10%; Resistance:2.5ohm; Product Range:TAP2000 Series; Power Rating:2kW; Resistance Tolerance:± 10%; Voltage Rating:2kV; Resistor Technology:Thick Film; Temperature Coefficient:± 250ppm/°C; Product Width:76.2mmRoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TA2K0PH2R50KE-ND | 70024742 | TA2K0PH2R50KE | 13T0785 |
| Product Name | Chassis Mount Resistors | RESISTOR; HEAT SINKABLE ; 2.5 OHMS; 2000WATT; TOL 10%; THICK FILM ON ALUMINA SUB | Chassis Mount Resistors | Resistor, 2.5 Ohm, 2Kw, 10%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Box | Surface Mount Technology (SMT / SMD) | #10-32 Threaded | |
| Resistance Range | 2.5 ohms | 2.5 ohms | 2.5 ohms | 2.5 ohms |