Ohmite Manufacturing Co. Thick Film Resistor, 25Kohm, 5W, 5%; Resistance Ohmite TA205PA25K0J

Description
THICK FILM RESISTOR, 25KOHM, 5W, 5%; Resistance:25kohm; Product Range:TA Series; Power Rating:5W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Thick Film; Temperature Coefficient:± 50ppm/°C; Product Length:12.7mm RoHS Compliant: No
Datasheet
Description
THICK FILM RESISTOR, 25KOHM, 5W, 5%; Resistance:25kohm; Product Range:TA Series; Power Rating:5W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Thick Film; Temperature Coefficient:± 50ppm/°C; Product Length:12.7mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 25Kohm, 5W, 5%; Resistance Ohmite - 92F442 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 25Kohm, 5W, 5%; Resistance Ohmite
92F442
Thick Film Resistor, 25Kohm, 5W, 5%; Resistance Ohmite 92F442
THICK FILM RESISTOR, 25KOHM, 5W, 5%; Resistance:25kohm; Product Range:TA Series; Power Rating:5W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Thick Film; Temperature Coefficient:± 50ppm/°C; Product Length:12.7mm RoHS Compliant: No

THICK FILM RESISTOR, 25KOHM, 5W, 5%; Resistance:25kohm; Product Range:TA Series; Power Rating:5W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Thick Film; Temperature Coefficient:± 50ppm/°C; Product Length:12.7mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92F442
Product Name Thick Film Resistor, 25Kohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Resistance Range 25000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details