The Ohmite TAP2000 series resistor, specifically the part number 99AC8571, is a high-power thick film resistor designed for applications requiring significant power dissipation. It has a power rating of 2,000 watts when properly heatsinked, with a maximum working voltage of 5,000 V DC and a maximum continuous current of 120 A. The resistance value is 5 ohms with a tolerance of ±10%. This resistor features a non-inductive design, making it suitable for variable speed drives, power supplies, and motor control applications. It operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of ±150 ppm/°C. The TAP2000 series is also RoHS compliant and demonstrates high insulation resistance, with values exceeding 10 GΩ at 1,000 V. Engineers should consider this resistor for high-wattage applications where thermal management is critical, as it requires proper heatsinking to maintain performance. The design includes a resin-filled epoxy casing for enhanced insulation and durability.
The Ohmite TAP2000 series offers 2000 watts of power dissipation when properly heatsinked. The design of the TAP series creates a constant pressure to the cooling plate of approximately 300 N for proper thermal flow. The TAP2000 is ideal for variable speed drives, power supplies, control devices, robotics, motor control and other power designs.
Features
5 Ohms ±10% 2000W Thick Film Chassis Mount Resistor
RES, 5R, 2KW, SCREW, THICK FILM; Resistance:5ohm; Product Range:TAP2000 Series; Power Rating:2kW; Resistance Tolerance:± 10%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C; Product Width:60mmRoHS Compliant: Yes
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TAP2000K5R0E | TAP2000K5R0E-ND | 99AC8571 |
| Product Name | Thick Film Resistor | Chassis Mount Resistors | Res, 5R, 2Kw, Screw, Thick Film; Resistance Ohmite |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Planar | Box | Screw Terminals |
| Resistance Range | 5 ohms | 5 ohms | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |
| Temperature Coefficient | ? to 150 ±ppm/°C | 150 ±ppm/°C | 150 ±ppm/°C |