Ohmite Manufacturing Co. Trimmer Potentiometers SMUB101PET

Description
100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - SMUB101PETTR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SMUB101PETTR-ND
Trimmer Potentiometers SMUB101PETTR-ND
100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Pot, 100R, 1Turn, Smd; Trimpot Type Ohmite - 51AC1239 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 100R, 1Turn, Smd; Trimpot Type Ohmite
51AC1239
Trimmer, Pot, 100R, 1Turn, Smd; Trimpot Type Ohmite 51AC1239
TRIMMER, POT, 100R, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:SMUB Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 100R, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:SMUB Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number SMUB101PETTR-ND 51AC1239
Product Name Trimmer Potentiometers Trimmer, Pot, 100R, 1Turn, Smd; Trimpot Type Ohmite
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details