5.1 Ohms ±5% 25W Through Hole Resistor Radial Thick Film
RESISTOR, THICK FILM, 5.1 OHM, 25W, 5%; Resistance:5.1ohm; Product Range:TA Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Thick Film RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TA025PW5R10JE-ND | 64K6436 |
| Product Name | Through Hole Resistors | Resistor, Thick Film, 5.1 Ohm, 25W, 5%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Radial | Radial Leaded |
| Resistance Range | 5.1 ohms | 5.1 ohms |